Solo3 Wireless On-Ear Headphones – Black

With up to 40 hours of battery life, Beats Solo3 Wireless are your perfect everyday headphones. With Fast Fuel, a 5-minute charge gives you 3 hours of playback. Enjoy award-winning Beats sound with Class 1 Bluetooth® wireless listening freedom. The on-ear, cushioned ear cups are adjustable so you can customise your fit for all-day comfort.

Wireless the way it should be

Beats Solo3 Wireless Headphones are ready to go when you are. They instantly set up — just power on and hold them near your iPhone — and then simultaneously connect to your Apple Watch, iPad and Mac. With Class 1 Bluetooth technology, Solo3 Wireless provide the soundtrack to your life with wireless efficiency.

Feel your music

At the heart of Beats Solo3 Wireless is award-winning Beats sound. These headphones deliver premium playback with fine-tuned acoustics that maximise clarity, breadth and balance. The comfort-cushion ear cups buffer outside noise for immersive sound so you can experience music the way it was meant to be heard.

All-day play

Beats Solo3 Wireless Headphones deliver up to 40 hours of battery life driven by the efficiency of the Apple W1 chip. Or, with Fast Fuel, a quick 5-minute charge provides 3 hours of playback to quickly get you back on track. Integrated on-ear controls, coupled with dual beam-forming mics, allow you to take calls, play music, adjust volume and activate Siri while on the go.

Custom comfort

Beats Solo3 Wireless stays true to its predecessor with bold styling and a streamlined design. The on-ear, cushioned ear cups are adjustable so you can customise your fit for all-day listening comfort. The headphones’ fast-flowing curves and pivoting ear cups complete this natural fit, designed for optimal comfort and sound delivery.

Manufacturer Part Number
MP582LL/A
EAN/UPC
0190198253316,190198253316
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Form Factor: On Ear

Connections: Bluetooth, Wireless

Batteries: Rechargeable Lithium-Ion

Height: 19.8 cm / 7.8 in

Weight: 215 g / 7.58 oz

Other Features

Bluetooth

On-board call and music controls

On-board volume control

Beam-forming mic for optimal call clarity

Noise isolation

Stereo Bluetooth

Passive playback via RemoteTalk Cable

RemoteTalk Cable with inline controls

LED fuel gauge

Charge via Micro-USB cable