Lenovo 16GB DDR4 2133MHz non-ECC UDIMM Memory
Note:
Part number: 4X70M41717
Ship Group: Memory module Warranty flyer
Capacity: 16
Module Specifications: PC4-17000
Form Factor: UDIMM
Memory Type: DDR4 UDIMM
RAM Speed: 2133
Agency Approvals & Certifications: CE
Maximum Operating Temperature: 85
Maximum Operating Temperature Units: C
Minimum Operating Temperature: 0
Minimum Operating Temperature Units: C
Depth Metric: 133.35
Depth: 133.35mm
Depth Metric Units: mm
Depth (US): 5.25in
Height Metric: 3.98
Height: 3.98mm
Height Metric Units: mm
Height (US): 0.15in
Max Operating Temperature + Units: 85C
Min Operating Temperature + Units: 0C
Weight US: 0.04
Weight US Units: lbs
Weight Metric: 0.02
Weight Metric Units: kg
Width Metric: 30.75
Width: 30.75mm
Width Metric Units: mm
Width (US): 1.21in
Warranty Period: Three Year
Warranty Type: Customer Carry-in or Mail-in Rapid Replacement Service