RDX External Docking System

HPE RDX Removable Disk Backup System is a disk-based back up and recovery solution with critical security layers, unmatched portability, fast recovery and easy integration into any small business environment. HPE RDX is rugged, removable, easy-to-use, and cost effective for remote or branch office locations, small offices or home offices with little or no IT resources.

HPE RDX works exceptionally well in harsh work environments where businesses need to protect, manage, transport or capture large amounts of data in less than ideal locations.

Manufacturer Part Number
C8S07B
EAN/UPC
0889296527060,889296527060,4514953887008
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Capacity :

  • 500 GB Without compression
  • 1 TB Without compression
  • 2 TB Without compression

Host interface :
  • USB 3.0 Ports

Transfer rate :
  • 200 MB/sec

Media compatibility :
  • HPE RDX 500 GB Cartridge, HPE RDX 1 TB Cartridge, HPE RDX 2 TB Cartridge, HPE RDX 3 TB Cartridge
  • Forward and backward compatibility to all current and future RDX Cartridges and USB 2.0 docks

Cartridge robustness :
  • RDX 500 GB, RDX 1 TB, RDX 2 TB, RDX 3 TB - 1 m, 39.4-inch (3 feet) drop to tile over concrete floor
Dimensions and weight :
Minimum dimensions (W x D x H) :
9.8 x 3.62 x 6.61 in

Weight :
2.13 lb

What's included :

Differentiator :
  • USB powered external dock

Warranty - year(s) (parts/labor/onsite) :
  • 3/0/0 for WW and 3/1/1 for APJ

What's in the box :
  • RDX+ External Docking Station, installation poster, external USB Y-cable