FD836BA-HVF2 Fixed Dome Network Camera

VIVOTEK’s FD836BA-HV is a series of outdoor-ready Full HD fixed dome network cameras offering superb video quality with up to 30 fps at 1920x1080. Armed with VIVOTEK’s WDR and SNV technology, the series is capable of capturing high quality and high visibility video whether in high contrast or low light environments.

The FD836BA-HV series provides flexible options for both fixed focus for simple operation, and remote focus with built-in stepping motors and P-iris to provide precise adjustments remotely. In order to adapt to constantly changing outdoor lighting conditions, the FD836BA-HV series features a removable IR-cut filter as well as IR illuminators effective up to 30M for superior image quality around the clock. As a professional day/night camera, the FD836BA-HV series also adopts a Smart IR technology which prevents overexposure and provides noise reduction to adjust the IR lighting intensity instantaneously based on the changes of light in the ambient environment.

For protection against harsh outdoor environments, the FD836BA-HV series is encased in a weather-proof IP66-rated housing, making it impervious to rain and dust. The robustness of the FD836BA-HV series is further strengthened by the adoption of rugged IK10 design housing.

Additionally, a wide operating temperature range further enhances the FD836BA-HV's performance and reliability in extremely cold or hot temperatures, even when using PoE. When choosing VIVOTEK FD836BA-HV series, users have four options: the FD836BA-HTV, FD836BA-EHTV, FD836BA-HVF2, and FD836BA-EHVF2. Different options can be chosen based on the requirements of your application, such as focusing method or operating environment temperature.

Manufacturer Part Number
FD836BA-HVF2
EAN/UPC
4712123676470
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model : FD836BA-HVF2: Fixed-focal
System Information
CPU : Multimedia SoC (System-on-Chip)
Flash : 1Gb
RAM : 2Gb
Camera Features
Image Sensor : 1/2.7" Progressive CMOS
Maximum Resolution : 1920x1080 (2MP)
Lens Type : Fixed-focal
Focal Length : f = 2.8 mm
Aperture : F1.8
Field of View : 122° (Horizontal)
66° (Vertical)
142° (Diagonal)
Shutter Time : 1/5 sec. to 1/32,000 sec.
WDR Technology : WDR
Day/Night : Removable IR-cut filter for day & night function
Minimum Illumination : 0.15 Lux @ F1.8 (Color)
0.01 Lux @ F1.8 (B/W)
Pan/tilt/zoom Functionalities : ePTZ:
48x digital zoom (4x on IE plug-in, 12x built in)
IR Illuminators : Built-in IR illuminators, effective up to 30 meters with Smart IR
IR LED*8
On-board Storage : Slot type: MicroSD/SDHC/SDXC card slot
Seamless Recording
Video
Compression : H.264 & MJPEG
Maximum Frame Rate : 30 fps @ 1920x1080
In both compression modes
Maximum Streams : 4 simultaneous streams
S/N Ratio : 66dB
Dynamic Range : 100dB
Video Streaming : Adjustable resolution, quality and bitrate, Smart Stream
Image Settings : Adjustable image size, quality and bit rate; Time stamp, text overlay, flip & mirror; Configurable brightness, contrast, saturation, sharpness, white balance, exposure control, gain, backlight compensation, privacy masks; Scheduled profile settings, 3D noise reduction, video rotation, defog
Audio
Audio Capability : Two-way Audio (full duplex)
Compression : G.711, G.726
Interface : External microphone input
External line output
Network
Users : Live viewing for up to 10 clients
Protocols : IPv4, IPv6, TCP/IP, HTTP, HTTPS, UPnP, RTSP/RTP/RTCP, IGMP, SMTP, FTP, DHCP, NTP, DNS, DDNS, PPPoE, CoS, QoS, SNMP, 802.1X, UDP, ICMP, ARP, SSL, TLS
Interface : 10 Base-T/100 BaseTX Ethernet (RJ-45)
*It is highly recommended to use standard CAT5e & CAT6 cables which are compliant with the 3P/ETL standard.
ONVIF : Supported, specification available at www.onvif.org
Intelligent Video
Video Motion Detection : Five-window video motion detection
VCA : Line crossing detection, field detection, loitering detection
*Available per project request.
Alarm and Event
Alarm Triggers : Motion detection, manual trigger, digital input, periodical trigger, system boot, recording notification, camera tampering detection, audio detection
Alarm Events : Event notification using digital output, HTTP, SMTP, FTP, NAS server and SD Card
File upload via HTTP, SMTP, FTP, NAS server and SD card
General
Connectors : RJ-45 cable connector for Network/PoE connection
Audio input
Audio output
DC 12V power input
Digital input*1
Digital output*1
LED Indicator : System power and status indicator
Power Input : DC 12V
IEEE 802.3af/at PoE Class 0
Power Consumption : Max. 9 W
Dimensions : Ø 155 x 103 mm
Weight : 920 g
Casing : Weather-proof IP66-rated housing
Vandal-proof IK10-rated metal housing
Safety Certifications : CE, LVD, FCC Class A, VCCI, C-Tick
Operating Temperature : Starting Temperature: -10°C ~ 50°C (14°F ~ 122°F)
Working Temperature: -20°C ~ 50°C (-4°F ~ 122°F)
Warranty : 24 months
System Requirements
Operating System : Microsoft Windows 7/8/Vista/XP/2000
Web Browser : Mozilla Firefox 7~43 (streaming only)
Internet Explorer 7/8/9/10/11
Other Players : VLC: 1.1.11 or above
Quicktime: 7 or above
Included Accessories
CD : User's manual, quick installation guide, Installation Wizard 2, VAST 32-channel recording software
Others : Quick installation guide, warranty card, alignment sticker/desiccant bag, screw pack