IKS-WD6123-36 Network Camera

The Toshiba IKS-WD6123 is a low profile indoor 3MP IP camera suitable for a variety of applications. With wide dynamic range and an easy to install low profile design, it is ideal for multiple IP applications. ONVIF Profile-S compliant and 802.3af Power over Ethernet ensure compatibility with any system.

Manufacturer Part Number
IKS-WD6123-36
EAN/UPC
0889661170198,889661170198
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Application
Uses: Security, surveillance, CCTV, indoor
Audio Audio compression: G.726, G711
Audio In/Out : -
Camera Effective Pixels: 2048 x 1536
Image Sensor: 1/3" CMOS 3MP
Lens type: Fixed iris
Minimum illumination: 0.1 lux color, 0.01 lux B/W
Zoom: 8x digital
Features BLC: Yes
Day/Night: Yes, electronic
Gain (AGC): Auto
Motion detection: Yes
Privacy mask: Yes
White Balance: Auto, manual, ATW, One push
Wide Dynamic Range: True WDR
General Operation Humidity: ~ 90%
Operation temperature: -4°F to 131°F (-20°C to 55°C)
Power consumption: 3.64W max
Weight: 0.44 lbs (200g)
Interface Digital In/Out: -
Ethernet Connectors: 10 Base-T/100 Base-TX, RJ45 connector
SD card slot: SDXC 64GB max
Network Protocols: IPv4/v6, TCP/IP, UDP, RTP, RTSP, HTTP, HTTPS, ICMP, FTP, SMTP, DHCP, PPPoE, UPnP, IGMP, SNMP, QoS, ONVIF
Security: Multi level ID/Password, IP address filtering, HTTPS, 802.1x portbased authentication
Video Compression: H.264, MJPEG
Frame rate (max): Up to 30 fps@ 3MP H.264 1
Resolutions: 2304x1296, 1920x1080, 1280x1024, 1280x720, 1024x768, 800x600
Video streams: Quad streaming
Warranty Limited Warranty: 2 years parts and labor