The Toshiba IK-WR51A is a 5MP outdoor vandal IP camera with many high end features and specifications. 5MP resolution, remote zoom and remote focus make covering large areas easy while H.265 Smart Codec reduces network bandwidth. Adaptive IR LEDs and Hallway view make the IK-WR51A flexible for almost any application. ONVIF compliant and 802.3af Power over Ethernet ensure compatibility with any system.
Note:
Application
Uses: Security, surveillance, CCTV, outdoor, IP66
Audio Audio In/Out: Built in MIC, MIC In (plug-in power 3.3V, 200k), Line OUT (1 Vrms) 1
Camera Effective Pixels: 2560 x 1920 (4:3)
IR illuminators: Adaptive IR LED, 30m range (98ft)
Minimum Illumination: 0 lux with IR on
Features BLC: Yes
Day/Night: Yes, IR cut filter
Gain (AGC): Auto, Manual
Motion detection: Yes
Privacy mask: Yes
Tamper protection: Yes
White Balance: Manual, AWB (2500K - 10,000K)
Wide Dynamic Range: True WDR
General Environmental: IP66
Operation Temperature: -22° F to 122° F (-30° C to 50° C)
Interface Digital In/Out: 1 IN / 1 OUT
Ethernet Connectors: 10 Base-T/100 Base-TX, RJ45 connector
SD Card Slot: MicroSD/SDHC/SDXC 64GB max
Network Alarm Recording: FTP, email, microSD card
Bandwidth control: QoS, CoS
Basic Authorization: Yes (Windows standard)
Camera set-up program: Installation Wizard
Maximum user access: 10 clients
Protocols: IPv4, IPv6, TCP/IP, HTTP, HTTPS, UPnP, RTSP/RTP/ RTCP, IGMP, SMTP, FTP, DHCP, NTP, DNS, DDNS, PPPoE, CoS, QoS, SNMP, and 802.1X
Security: Multi level ID/Password, IP address filtering, HTTPS, 802.1x portbased authentication
Video Image rotation: Hallway, Flip, Mirror views
Video streams: 4 streams
Warranty Limited Warranty: 2 years parts and labor