FortiGate 90E Network Security/Firewall Appliance

The Fortinet Enterprise Firewall Solution

The Fortinet Enterprise Firewall Solution delivers end-to-end network security with one platform, one network security operating system and unified policy management with a single pane of glass — for the industry’s best protection against the most advanced security threats and targeted attacks.

One Enterprise Firewall Solution across the Extended Enterprise

The FortiGate family of network appliances represents the industry’s broadest range of enterprise firewall platforms. FortiGate is based on FortiASIC, a purpose-built integrated architecture that provides extremely high throughput and exceptionally low latency, while delivering industry-leading security effectiveness and consolidation which is routinely validated by independent real-world tests. Targeted for distributed enterprises, the FortiGate 90E series contains consolidated security and networking functionality, various connectivity options along with Industry’s best performance in a compact form factor.

Install in Minutes with FortiExplorer

The FortiExplorer™ wizard enables you to easily and quickly set up and configure FortiGate platforms with easy-to-follow instructions. The application runs on Windows, Mac OS X desktops and laptops as well as popular mobile devices. Simply connect to the appropriate USB port on the appliance, and be fully protected in minutes.

3G/4G WAN Connectivity

The FortiGate 90/91E includes USB ports that allow you to plug in a compatible third-party 3G/4G USB modem, providing additional WAN connectivity or a redundant link for maximum reliability.

Compact and Reliable Form Factor

Designed for small environments, you can simply place the FortiGate 90/91E on a desktop. It is small, lightweight yet highly reliable with superior MTBF (Mean Time Between Failure), minimizing the chance of a network disruption.

Built-in Fan

The FortiGate 90/91E comes with a built-in fan for additional reliability and is suitable for enclosed environment.

Manufacturer Part Number
FG-90E
EAN/UPC
0817059021784,817059021784
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Hardware Specifications

GE RJ45 Ports: 16

USB Ports: 1

Console (RJ45): 1

Internal Storage: —

System Performance

Firewall Throughput: 4.0 Gbps

Firewall Latency (64 byte UDP Packets): 182 μs

Firewall Throughput (Packets Per Second): 375 Kpps

Concurrent Sessions (TCP): 1.2 Million

New Sessions/Second (TCP): 27,500

Firewall Policies: 5,000

IPSec VPN Throughput (512 byte Packets): 160 Mbps

Gateway-to-Gateway IPSec VPN Tunnels: 200

Client-to-Gateway IPSec VPN Tunnels: 1,000

SSL-VPN Throughput: 95 Mbps

Concurrent SSL-VPN Users (Recommended Maximum): 200

IPS Throughput (HTTP / Enterprise Mix): 950 / 300 Mbps

SSL Inspection Throughput: 300 Mbps

Application Control Throughput: 260 Mbps

NGFW Throughput: 210 Mbps

Threat Protection Throughput: 165 Mbps

CAPWAP Throughput: 2.2 Gbps

Virtual Domains (Default / Maximum): 10 / 10

Maximum Number of FortiAPs (Total / Tunnel Mode): 32 / 16

Maximum Number of FortiTokens: 100

Maximum Number of Registered FortiClients: 200

High Availability Configurations: Active / Active, Active / Passive, Clustering

Dimensions

Height x Width x Length (inches): 1.7 x 8.5 x 7.0

Height x Width x Length (mm): 43.9 x 216 x 178.5

Form Factor: Desktop

Weight: 2.884 lbs (1.308 kg)

Compliance

FCC Part 15 Class B, C-Tick, VCCI, CE, UL/cUL, CB

Certifications

ICSA Labs: Firewall, IPSec, IPS, Antivirus, SSL VPN; USGv6/IPv6