Operates like a smartphone. Performs like a classic handheld computer. Make your Android investment a lasting one–the PA692A is our most durable Android handheld yet.
Target Markets / ApplicationsLook to the future without sacrificing functionality. With the PA692A you can upgrade to an Android OS without losing any of the features you need. It’s easy to perform all the data collection tasks your business requires on an Android platform.
Transportation/LogisticsSmart Android
Android 4.3 is user-friendly, flexible, and efficient. Enterprise-level Android apps can help businesses reach greater heights through a more sophisticated development framework.
Enterprise mobile app development can slash overhead and save your business time and money. A full communication suite powers applications inside or outside the four-walls.
Data Entry Made Simple
A consumer grade smartphone isn’t going to cut it. The PA692A is a sophisticated data entry device. It features an on-board QWERTY or numeric keypad with the option of using the digital keyboard as well.
An integrated barcode scanner (2D) and RFID reader allows you to expand the way you collect data. Even if you don’t need it today–you’ll have it tomorrow.
Protect Your Investment
Smartphones break. In order to deploy them, screens need to be replaced constantly or be protected by cumbersome cases.
A heavy-duty Gorilla Glass 3 touchscreen protects the PA692A from scratches and cracks, all while retaining a responsive and fluid performance. The beautifully vibrant screen is proven to withstand multiple 5-foot falls at any angle, even face first.
Third party quality assessments prove the PA692A’s durability. It is IP65 certified–sealed against water and dust. Rest easy knowing that your investment will be a lasting one.
Note:
Model
PA692-QAF2UMHG PA692A, 2D Imager Scanner, Numeric keypad, 3.75G
System Features
CPU: TI OMAP 4470 1.5Ghz Dual Core Processor
Memory: 1GB Mobile DDR RAM
8GB NAND Flash
OS: Android 4.3
Languages support: English, Simp. Chinese, Traditional Chinese, Japanese, Spanish, German, French
Display
Size: Capacitive Touch Panel
Color 3.8” full WVGA with backlight 800 x 480 sunlight readable LCD
Keypad
Sort: 26-key Numeric keypad
Camera / Photos / Video
Sorts: 5M Pixels Rear Camera CMOS Sensor Camera with Auto focus, LED flash light
Symbologies
2D Imager: 1D codes
All major codes
2D codes
PDF417, MicroPDF417, Composite, RSS, TLC-39, Datamatrix, QR code, Micro QR code, Aztec, MaxiCode, Postal Codes: US PostNet, US Planet, UK Postal, Australian Postal, Japan Postal Dutch Postal (KIX)
Audio
Types: 1W Speaker
3.5mm headset jack
Receiver
Expansion Slot
microSD: Support MicroSD memory card up to 32GB
Location
GPS: u-blox® 6 High Performance GPS chipset
AssistNow® Online and AssistNow® Offline A-GPS services, OMA SUPL compliant
Supports new European satellite system GALILEO
Communication
GPS: u-blox® 6 High Performance GPS chipset
Other Sensors: eCompass
G-sensor
USB: USB 2.0 Client and Host
WLAN: IEEE 802.11 a/b/g/n
Bluetooth: Bluetooth 4.0 BLE supported
WWAN 3.75G LTE
Power Source
Main Battery 14.8 Watt- Hour 3.7V @4000 mAh
Enclosure
Weight: 430g(15.17 oz) with 4000mAh Battery
Dimension: 17.7 cm (7 in) x 7.4 cm (2.9 in) x 4 cm (1.6 in)
(Antenna length excluded)
Environmental
Operating temperature: 14°F to 122°F (-10°C to 50°C)
Storage temperature: -4°F to 140°F (-20°C to 60°C)
Relative Humidity: 5% ~ 95% (non-condensing)
Drop Specification: 1.5m (5 feet)
Sealing: IP65
Software
Software: Unitech MOBOLINK DMS
Notification
Sorts: LEDs, Vibrator
Accessories
Items: 4-slot multi-bay Ethernet cradle
4-slot battery charger
Field Installable Gun grip
USB cradle with battery charger
Ethernet cradle with battery charger
Main battery (2200mAh, 4000mAh)
USB communication and charging cable
RS232 Communication cable
AC adaptor
Regulatory Approvals
Types: CE, NCC, FCC, BSMI, VCCI, CCC, RoHS compliance. ( TBD)