This ceiling projector mount provides the strong support you need for mounting heavy LCD/CRT projectors. Micro adjustments allow you to quickly achieve registration. The VCM mount includes the custom HB bracket for your specific projector.
Note:
Adjustments: Roll: 5°
Pitch: 20°
Yaw: 360°
Color: Black
Overall Dimensions (H x W x D): 3.8" x 17.0" x 9.3" (97 x 432 x 235 mm)
Shipping Weight: 32.00 lbs
Solution Type: Custom
Weight Capacity: 250 lbs (113.4 kg)