Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Display specifications:
Display size (diagonal): 60.45 cm (23.8")
Panel active area: 20.7 x 11.64 in
Aspect ratio: 16:9
Native resolution: 2560 x 1440 @ 60 Hz
Resolutions supported:
- 2560 x 1440
- 1920 x 1200
- 1920 x 1080
- 1680 x 1050
- 1600 x 1200
- 1600 x 900
- 1440 x 900
- 1366 x 768
- 1280 x 1024
- 1280 x 960
- 1280 x 800
- 1280 x 768
- 1280 x 720
- 1024 x 768
- 720 x 480
- 800 x 600
- 720 x 400
- 640 x 480
Pixel pitch: 0.20535 mm
Brightness: 300 cd/m² 1
Contrast ratio: 1000:1 static
5000000:1 dynamic 1
View angle: 178° horizontal
178° vertical
Response time: 5 ms gray to gray 1
Tilt and swivel angle: Tilt: -5 to +21°
Display features: Anti-glare
In plane switching
Language selection
LED Backlights
On-screen controls
Plug and Play
User programmable
Asset Control
Anti-static
User controls
Physical security: Security lock-ready (lock is sold separately)
Connectivity:
Input connector: 1 HDMI (with HDCP support)
1 MHL (with HDCP support)
1 DisplayPort™ 1.2 (with HDCP support)
Ports: 3 USB 3.0 (one upstream, two downstream)
1 USB Type-C™ (two downstream and two upstream ports [1B + 1C])
1 audio output 1
Multimedia and Input Devices:
Multimedia: Audio input with integrated 2 W per channel speakers
B&O certified
Dimensions and weight: Weight: 12.1 lb (5.5 kg)
(With stand)
Product dimensions without stand (W x D x H): 21.28 x 1.74 x 13.63 in (54.06 x 4.43 x 34.6 cm)
(Without stand)
Product dimensions with stand (W x D x H): 21.28 x 8.4 x 16.9 in (54.06 x 21.34 x 42.9 cm)
Power and operating requirements:Power:
- Input voltage: 100 to 240 VAC
Power consumption:
- 148 W (maximum)
- 40 W (typical)
- 0.5 W (standby)
Operating temperature range: 41 to 95°F
(5 to 35°C)
Operating humidity range: 20 to 80% RH
Environmental: Arsenic-free display glass
Mercury-free display backlights
Low halogen 2
Certification and compliance:
Certifications and compliances:
- CE
- CB
- MSIP
- Mexico CoC
- ICES
- TUV-S
- TUV Bauart
- ISO 9241-307
- EAC
- CSA
- ISC
- CCC
- CEL
- CECP
- SEPA
- VCCI
- FCC
- BSMI
- Vietnam MEPS
- Australian-New Zealand MEPS
- WEEE
- Microsoft WHQL Certification Win-10, Win-8, Win-7
What's included:
Warranty: Protected by HP, including a 3-year standard limited warranty. Optional HP Care Pack Services are extended service contracts that extend your protection beyond the standard warranties. Service levels and response times for HP Care Packs may vary depending on your geographic location. Service starts on date of hardware purchase. Restrictions and limitations apply. For details, visitwww.hp.com/go/cpc.
What's in the box:
- Monitor
- AC power cord
- HDMI cable
- MHL cable
- USB cable
- USB Type-C™ cable
- DP cable
- CD (includes User Guide, warranty, drivers)
- HP Display Assistant software