Note:
General:ACRF: 27.8 dB at 100 MHz; 13.8 dB at 500 MHz; 11.5 at 650 MHz
Center Filler: Yes
Conductor Gauge: 26 AWG, 7/34 tinned copper
DC Resistance: 14.0 ohms
Delay Skew: < 25 ns
Diameter: 0.22" (5.9 mm)
Impedance: 100 ± 15 ohms at 100 MHz; 100 ± 20 ohms at 100-550 MHz
Insertion Loss (Maximum): 28.7 dB at 100 MHz; 67.9 dB at 500 MHz; 78.5 dB at 650 MHz
Jacket: PVC CMR
Mutual Capacitance: 13.5 pF/ft at 1.0 MHz
NEXT: 44.3 dB at 100 MHz; 33.8 dB at 500 MHz; 32.1 dB at 650 MHz
PS-ACRF: 24.8 dB at 100 MHz; 10.8 at 500 MHz; 8.5 at 650 MHz
PS-ANEXT: 62.5 dB at 100 MHz
PS-NEXT: 42.3 dB at 100 MHz; 31.8 dB at 500 MHz; 30.1 dB at 650 MHz
Return Loss: 19 dB at 100 MHz
Shielding: 100% foil wrap with 26 AWG tinned-copper drain wire
Standards: TIA-568-C.2 CAT6A; UL E196163-G, RoHS
Velocity of Propagation: 68%
Voltage: 300V