THE ULTIMATE PC GAMING PLATFORM
Get Game Ready with GeForce® GTX.
GeForce GTX graphics cards are the most advanced ever created. Discover unprecedented performance, power efficiency, and next-generation gaming experiences.
VR READY
Discover next-generation VR performance, the lowest latency, and plug-and-play compatibility with leading headsets—driven by NVIDIA VRWorks™ technologies. VR audio, physics, and haptics let you hear and feel every moment.
THE LATEST GAMING TECHNOLOGIES
Pascal is built to meet the demands of next generation displays, including VR, ultra-high-resolution, and multiple monitors. It features NVIDIA GameWorks™ technologies for extremely smooth gameplay and cinematic experiences. Plus, it includes revolutionary new 360-degree image capture.
PERFORMANCE
Pascal-powered graphics cards give you superior performance and power efficiency, built using ultra-fast FinFET and supporting DirectX™ 12 features to deliver the fastest, smoothest, most power-efficient gaming experiences.
Note:
Graphics Processing Unit NVIDIA GeForce® GTX 1060
Interface PCI Express x16 3.0
Boost / Base Core Clock 1759 MHz / 1544 MHz
Memory Size (MB) 3072
Memory Type GDDR5
Memory Interface 192-bit
Memory Clock Speed (MHz) 8008 MHz
Output DisplayPort (Version 1.4) / HDMI (Version 2.0) / DL-DVI-D
Virtual Reality Ready Y
Maximum Displays 3
HDCP Support 2.2
DirectX Version Support 12
OpenGL Version Support 4.5
Card Dimension(mm) 188 x 116 x 40
Card Weight (g) 464
Power consumption (W) 120
Recommended PSU (W) 400
Power Connectors 6-pin x 1