RO06XL Rechargeable Battery

Hardware compatibility
Compatible with HP 400 series Notebook PCs.

Stay on task and keep up your HP 400 series Notebook PC up and running longer with the HP RO06XL Rechargeable Battery, which is designed to last up to three years to help you maximize your investment and lower your total cost of ownership.

Features

No interruptions

Help ensure solid runtime between charges, or stock backup batteries when you can’t stop to plug in.

Smart design

Get long battery life in a thin profile that integrates seamlessly into your notebook.

World-class support

Rest easy with a three-year limited warranty.

Manufacturer Part Number
P3G14AA
EAN/UPC
0889894223845,889894223845
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Dimensions (W x D x H): 3.53 x 4.95 x 27.72 cm
  • Weight: 0.34 kg