XG2703-GS 27" 165Hz IPS 1440p G-Sync Gaming Monitor HDMI, DisplayPort

The ViewSonic® XG2703-GS is the ideal display for hardcore gamers who always crank their graphics settings to Ultra, rendering every frame your GPU can output in breathtaking detail. Featuring an incredible 165Hz refresh rate, as well as NVIDIA’s G-Sync Technology*, this monitor’s variable refresh rate capabilities virtually eliminate screen tearing and stuttering for unbelievably fluid gameplay during fast-paced action sequences. A juggernaut of cutting-edge display technology, this monitor features a 2560x1440 WQHD SuperClear® IPS-type panel for enhanced color accuracy and greater viewing angles. A quick response time lets you seize control of the action, while a low input lag provides smooth screen performance even in the most graphic-intense sequences. For a game-winning competitive edge, a Game Mode feature optimizes visuals for FPS, RTS and MOBA. On top of that, a dark color enhancement function helps you target enemies lurking in the dark, while the monitor maintains brilliantly rich colors and contrast. With a gamerinspired ergonomic stand that features an integrated headphone hook and cable management functionality, the XG2703-GS has all you need to conquer your gaming quests.

Manufacturer Part Number
XG2703-GS
EAN/UPC
0766907845815,766907845815
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

LCD PANEL
Type:  IPS Type, a-Si TFT Active Matrix LCD
Display Area: 23.5" horizontal x 13.2" vertical; 27.0" diagonal
Optimum Resolution: 2560 x 1440
Brightness: 350 cd/m2 (typ.)
Contrast Ratio: 1000:1 (typ.)
Dynamic Contrast Ratio: 120M:1
Viewing Angles: 178º horizontal, 178º vertical
Colors: 16.7M
Response Time: 4ms (GTG)
Backlight: White-light LED
Backlight Life: 30,000 hours (min.)
Panel Surface: Anti-glare, hard-coating (3H)

VIDEO INPUT
Digital: HDMI, DisplayPort
Frequency:
HDMI: Fh: 15~140KHz, Fv: 24~138Hz
DisplayPort: Fh: 34~209KHz, Fv: 30~160Hz
Sync: 
HDMI: TMDS
DisplayPort: PCI-E

AUDIO OUTPUT
Speakers: 2-watt (x2)

COMPATIBILITY
PC: Up to 2560x1440
Mac®: Up to 2560x1440

CONNECTOR
Video In: DisplayPort 1.2a, HDMI 1.4
Audio: Out 3.5mm mini jack
USB: 3.0 (x2), 2.0 (x2 ), Type B upstream
Power: DC In

CONTROLS
Front Panel Buttons: Game Mode, 1, 2, 3, 4, Power
OSD:
Contrast/Brightness, Input select, Audio adjust, Color adjust, Information, Manual image adjust, Advanced image adjust, Setup menu, Memory recall (See user guide for complete OSD functionality)

ERGONOMICS
Tilt: Forward 5º / Back 15º
Swivel: ±175º
Rotation: 0–90º
Height Adjust: 0~100mm

POWER
Voltage: AC 100-240V (universal), 50 / 60Hz
Consumption: 48W (typ.) / 71W (max.)
Optimize: 40W (typ.)
Conserve: 34W (typ.)

OPERATING CONDITIONS
Temperature: 32–104º F (0–40º C)
Humidity: 20–90% (non-condensing)

DIMENSIONS (W x H x D)
Physical with Stand: 24.6 x 21.0 x 9.9 in. / 624.4 x 532.4 x 250.4 mm
Physical without Stand: 24.6 x 15.1 x 3.1 in. / 624.4 x 383.6 x 78.6 mm
Packaging: 29.2 x 18.9 x 12.1 in. / 741 x 481 x 306 mm

WEIGHT
Net with Stand: 15.4 lb. / 7.0 kg
Net without Stand: 8.8 lb. / 4.0 kg
Gross: 20.9 lb. / 9.5 kg

WALL MOUNT
VESA compatible: 100 x 100 mm

REGULATIONS
cULus, FCC-B, ICES003, MX-CoC, Mexico Energy