DC400 SSD
Kingston’s DC400 SSD offers consistent application performance and low latency over a wide range of read/write workloads, and standard as well as user-adjustable over-provisioning to improve random IOPs performance, making it ideal for data centres. Its enterprise firmware improves latency and helps DC400 deliver consistently low data access times under steady state workloads. It’s available in a Performance-Optimised model with greater IOPs for faster application performance and reduced storage latency and in a Read-Intensive Optimised model.
Note:
Form factor: 2.5"
Interface:
SATA Rev. 3.0 (6Gb/s) – with backwards compatibility to SATA Rev. 2.0 (3Gb/s)
Capacities1:
400GB, 480GB, 800GB, 960GB, 1.6TB, 1.8TB
Sequential Read/Write:
400GB — 555/535 MB/s
480GB — 555/535 MB/s
800GB — 555/530 MB/s
960GB — 555/520 MB/s
1600GB — 555/510 MB/s
1800GB — 555/500 MB/s
Max Random 4k Read/Write:
400GB — 99,000/90,000 IOPS
480GB — 99,000/90,000 IOPS
800GB — 99,000/89,000 IOPS
960GB — 99,000/88,000 IOPS
1600GB — 100,000/88,000 IOPS
1800GB — 99,000/86,000 IOPS
Steady-State 4k Read/Write :
400GB — 85,000/35,000 IOPS
480GB — 85,000/11,000 IOPS
800GB — 78,000/32,000 IOPS
960GB — 78,000/11,000 IOPS
1600GB — 78,000/32,000 IOPS
1800GB — 67,000/18,000 IOPS
Quality of Service (Latency)2 3 – Read/Write: <400 µs / <4 ms (99.9%)
Hot-Plug Capable
Static and Dynamic Wear Levelling
Enterprise SMART tools: reliability tracking, usage statistics, life remaining, wear levelling, temperature
Endurance:
480GB: 257TB4 (0.30 DWPD5)
960GB: 564TB4 (0.32 DWPD5)
400GB: 422TB4 (0.57 DWPD5)
800GB: 860TB4
(0.58 DWPD5)
1600GB: 1678TB4 (0.57 DWPD5)
1800GB: 1432TB4 (0.43 DWPD5)
Power consumption:
Idle: 1.56W
Average: 1.6W
Max Read: 1.8W
Max Write: 4.86W
Storage temperature: -40°C ~ 85°C
Operating temperature: 0°C ~ 70°C
Dimensions: 69.9mm x 100mm x 7mm
Weight: 92.34g
Vibration operating:
2.17G peak (7–800Hz)
Vibration non-operating:
20G peak (10–2000Hz)
MTBF: 2 million hours
Warranty/support6: Limited 5-year warranty with free technical support