Stream 11 Pro G3 Notebook PC (ENERGY STAR)

HP notebooks are thoughtfully crafted with leading-edge technologies, subtle but powerful details, style and design. We make technology that works for you.

Manufacturer Part Number
Z3Y58PA#ABG
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

At A Glance

  • Pre-installed with Windows 10 editions
  • Powered by Intel® Celeron® N3060 processor
  • 11.6" diagonal HD WLED anti-glare (1366x768) display
  • Storage options with eMMC configurations up to 64 GB to run programs locally
  • Memory options up to 4GB for enhanced memory management
  • Intel® Dual Band Wireless - AC 7265 802.11 ac (2x2) WiFi + Bluetooth® 4.2 Combo
  • Weight starting at 1.10 kg (2.57 lbs) 1.8 cm (0.71 in) thin
  • HDMI port for connecting to high-resolution displays
  • HP Webcam VGA camera with integrated microphone
  • Enhanced security TPM 2.0 discrete chip
  • Battery life up to 10 hours and 45 minutess