2m / 6 ft USB C to VGA Cable - USB Type C to VGA - 1920 x 1200 - Black

Eliminate clutter by connecting your USB Type-C computer directly to a VGA display without additional adapters. This USB-C™ to VGA adapter cable offers a convenient solution for directly connecting your DisplayPort over USB Type-C™ device to your VGA monitor or projector. The adapter offers a connection distance of up to 2 m (6 ft.) and works with USB-C devices that support DP Alt Mode, such as the MacBook, Chromebook Pixel™ and Dell™ XPS™ models 15 and 13. It's also compatible with Thunderbolt™ 3 ports.

Clutter-free installation

At 2 m (6 ft.) in length, this adapter cable delivers a direct connection that eliminates excess adapters and cabling, ensuring a tidy, professional installation.

For shorter and longer installations, StarTech.com also offers a 1 m (3 ft.) USB-C to VGA cable (CDP2VGAMM1MB) and [% product id="CDP2VGA3MBNL" text="3 m (10 ft.) USB-C to VGA cable (CDP2VGA3MBNL)"], enabling you to choose the right cable length for your custom installation needs.

Crystal-clear picture quality

The adapter harnesses the video capabilities that are built into your USB Type-C connector to deliver video resolutions up to 1920x1200, providing support for your high-resolution DVI monitors - great for multitasking on high-resolution DVI displays. The adapter is backward compatible with 1080p displays, which makes it a great accessory for home, office or other HD work environments.

The CDP2VGAMM2MB is backed by a 2-year StarTech.com warranty and free lifetime technical support.

Manufacturer Part Number
CDP2VGAMM2MB
EAN/UPC
0065030865562,065030865562
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information
Warranty: 2 Years

Hardware
Converter Type: Format Converter
Output Signal: VGA
Ports: 1

Performance
Maximum Analog Resolutions: 1920x1200 or 1080p
Supported Resolutions: 1024x768
1280x720 (High-definition 720p)
1920x1080 (High-definition 1080p)
1920x1200
Wide Screen Supported: Yes

Connector(s)
Connector A: 1 - USB-C (24 pin) Male Input
Connector B: 1 - VGA (15 pin; High Density D-Sub) Male Output

Environmental
Humidity: 5~90% RH (Non-condensing)
Operating Temperature: 0°C to 70°C (32°F to 158°F)
Storage Temperature: -10°C to 80°C (14°F to 176°F)

Packaging Information
Shipping (Package) Weight: 0.2 lb [0.1 kg]

What's in the Box
Included in Package: 1 - USB-C to VGA adapter cable