Eliminate clutter by connecting your USB Type-C computer directly to an HDMI display without additional adapters. This USB-C™ to HDMI® adapter cable offers a convenient solution for directly connecting your DisplayPort over USB Type-C™ device to your HDMI monitor, television or projector. The adapter supports a connection distance of up to 2 m (6 ft.) and works with USB-C devices that support DP alt mode, such as the MacBook, ChromeBook Pixel™ and Dell™ XPS™ models 15 and 13. It's also compatible with Thunderbolt™ 3 ports.
Clutter-free installation
At 2 m (6 ft.) in length, this adapter cable delivers a direct connection that eliminates excess adapters and cabling, ensuring a tidy, professional installation. For shorter installations, we also offer a 1 m (3 ft.) USB-C to HDMI cable, enabling you to choose the right cable length for your custom installation needs.
Hassle-free connection with USB Type-C
The adapter cable is easy to connect, through the versatility and convenience of the USB Type-C port on your device. USB-C is a reversible connector, so it doesn't matter which way you plug it in, the adapter will always connect. This saves you the frustration of trying to insert it correctly when you're docking your computer to your workstation or office hot desk.
Astonishing picture quality
At four times the resolution of high-definition 1080p, you’ll be amazed at the picture quality of a 4K monitor or television. This adapter cable lets you harness the video capabilities that are built into your USB Type-C connection to deliver the astonishing quality of Ultra HD to your 4K display.
The adapter is backward compatible with 1080p displays, ensuring the adapter will also work for HD applications at your home or office.
The CDP2HDMM2MB is backed by a 2-year StarTech.com warranty and free lifetime technical support.
Note:
Your USB-C equipped device must support video (DP alt mode) to work with this adapter.
Note:
Warranty
Information Warranty: 2 Years
Hardware
Adapter Style: Cable Adapter
Converter Type: Format Converter
Output Signal: HDMI
Ports: 1
Performance
Audio Specifications: 7.1 surround sound
Maximum Analog Resolutions: 1920x1200 or 1080p
Maximum Digital Resolutions: 3840x2160 @ 30 Hz
Supported Resolutions: 1024x768
1280x720 (High-definition 720p)
1920x1080 (High-definition 1080p)
1920x1200
2560x1440
2560x1600
3840x2160 (Ultra HD 4K)
Wide Screen Supported: Yes
Connector(s)
Connector A: 1 - USB-C (24 pin) Male Input
Connector B: 1 - HDMI (19 pin) Male Output
Environmental
Humidity: 5%-90% RH (no condensation)
Operating Temperature: 0°C to 45°C (32°F to 113°F)
Storage Temperature: -10°C to 70°C (14°F to 158°F)
Packaging Information
Shipping (Package) Weight: 0.2 lb [0.1 kg]
What's in the Box
Included in Package: 1 - USB-C to HDMI adapter cable