2m / 6 ft USB-C to DVI Cable - USB 3.1 Type C to DVI - 1920 x 1200 - Black

Eliminate clutter by connecting your USB Type-C computer directly to a DVI display, without additional adapters. This USB-C™ to DVI adapter cable offers a convenient solution for directly connecting your DisplayPort over USB Type-C™ device to your DVI monitor or projector. The adapter offers a connection distance of up to 2 m (6 ft.) and works with USB-C devices that support DP Alt Mode, such as the MacBook, Chromebook Pixel™ and Dell™ XPS™ models 15 and 13. It's also compatible with Thunderbolt™ 3 ports.

Clutter-free installation

At 2 m (6 ft.) in length, this adapter cable delivers a direct connection that eliminates excess adapters and cabling, ensuring a tidy, professional installation.

For shorter and longer installations, StarTech.com also offers a 1 m (3 ft.) USB-C to DVI cable (CDP2DVIMM1MB) and [% product id="CDP2DVI3MBNL" text="3 m (10 ft.) USB-C to DVI cable (CDP2DVI3MBNL)"], enabling you to choose the right cable length for your custom installation needs.

Crystal-clear picture quality

The adapter harnesses the video capabilities that are built into your USB Type-C connector to deliver video resolutions up to 1920x1200, providing support for your high-resolution DVI monitors - great for multitasking on high-resolution DVI displays. The adapter is backward compatible with 1080p displays, which makes it a great accessory for home, office or other HD work environments.

The CDP2DVIMM2MB is backed by a 2-year StarTech.com warranty and free lifetime technical support.

Manufacturer Part Number
CDP2DVIMM2MB
EAN/UPC
0065030865111,065030865111
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information
Warranty: 2 Years

Hardware
Converter Type: Format Converter
Output Signal: DVI-D (DVI Digital)
Ports: 1

Performance
Note: Some legacy DVI monitors may be limited to a resolution of 1920x1200 when used with this adapter
Supported Resolutions:
1024x768
1280x720 (High-definition 720p)
1920x1080 (High-definition 1080p)
1920x1200
2560x1440
2560x1600

Connector(s)
Connector A: 1 - USB-C (24 pin) Male Input
Connector B: 1 - DVI-D (25 pin) Male Output

Environmental
Humidity: 5~90% RH (Non-condensing)
Operating Temperature: 0°C to 70°C (32°F to 158°F)
Storage Temperature: -10°C to 80°C (14°F to 176°F)

Packaging Information
Shipping (Package) Weight: 0.2 lb [0.1 kg]

What's in the Box
Included in Package: 1 - USB-C to DVI adapter cable