Spatha Mouse

TWELVE PROGRAMMABLE BUTTONS FOR MMO GAMING

ROG Spatha has a total of 12 programmable buttons, including six thumb buttons, to give you intuitive command and control. It fits perfectly in your hand, and has been ergonomically-designed to give you tactile feedback and response.

CUSTOMIZABLE SWITCH SOCKET DESIGN

Gaming mouse buttons take a lot of punishment, and that's why the buttons on ROG Spatha feature durable Omron® switches with a 20-million-click lifespan. The exclusive switchable socket design allows for easy customization too.

SIX PROGRAMMABLE THUMB BUTTONS

ROG Spatha comes with fully-programmable thumb buttons with Alps® switches to give you tactile feedback. The six buttons are arranged to resemble the iconic ROG eye and are designed to provide intuitive control and feel.

WIRELESS AND WIRED – IT'S YOUR CHOICE

ROG Spatha utilizes a high-speed wireless connection for high data throughput and low latency to ensure all your movements are tracked accurately. And once the battery runs out, you can continue using it while charging, all without losing response and performance.

CUSTOMIZABLE LIGHT EFFECTS ACROSS THREE ZONES

ROG Spatha has an aggressive angular design that stands out. You can even customize the LED light effects on the scroll wheel, side buttons and ROG logo from a wide range of colors.

Manufacturer Part Number
90MP00A1-B0UA00
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Connectivity Technology

Wired/Wireless

Wireless Technology

RF 2.4GHz

Tracking

Laser

OS Support

Windows® 10
Windows® 8.1
Windows® 8
Windows® 7

Dimensions

89*137*45mm (mouse)
81*141*22mm (ducking)

Weight

178.5 g without cable

Color

Titanium Black

Resolution

8200dpi

Interface available

Mouse : USB

Contents

1 x wireless receiver/ charging dock
1 x 2-meter braided USB cable
1 x 1-meter rubber USB cable
2 x Japanese-made Omron switches
1 x carry case
1 x star-head screwdriver
2 x ROG logo stickers
1 x ROG certificate

Note

Compatible switch list for ROG switch socket:
-Omron D2F Series switches: D2F, D2F-F, D2F-01, D2F-01F
-Omron D2FC Series switches: D2FC-3M, D2FC-F-7N, D2FC-F-7N(10M), D2FC-F-7N(20M)