HC270 27-inch Healthcare Edition Display

Work efficiently and accurately with the HP HC270 Healthcare Edition Display, a DICOM Part 14-calibrated QHD display that delivers consistent views of clinical data and non-diagnostic images to enhance collaboration between healthcare professionals.

Out-of-the-box bi-modal DICOM and color calibration

Be assured that grayscale and color medical images and patient information are consistent and accurate on every display. The HP Pixel Policy also means you get a screen with zero bright dots, or HP replaces it.

See more and scroll less

View up to 60% more of your medical images and records onscreen with a 2560 x 1440 resolution, 27” diagonal display. Work across multiple displays and sources with micro-edge bezels, DisplayPort™ multi-stream support, and Picture-in-Picture.

Create an efficient, compact workspace for high-traffic areas

Attach your HP Desktop Mini or select HP Thin Client behind the displayfor an integrated, small footprint solution that’s perfect for busy and shared spaces like nurse’s or charting stations. Mount on a wall or arm with the VESA pattern.

Manufacturer Part Number
Z0A73A8#ABA
EAN/UPC
0190780612415,190780612415
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Number Z0A73A8
Display Size (diagonal) 68.47cm (27")
Display Type IPS w/LED backlight
Panel Active Area 23.49 x 13.21 in; 596.74 x 335.66 mm
Viewing Angle 178° horizontal; 178° vertical
Brightness 350 cd/m² 1
Contrast Ratio 1000:1 static; 5000000:1 dynamic 1
Response Time 14 ms gray to gray 1
Aspect Ratio 16:09
Native Resolution 2560 x 1440 @ 60 Hz
Resolutions Supported 2560 x 1440; 1920 x 1200; 1920 x 1080; 1680 x 1050; 1600 x 1200; 1600 x 900; 1440 x 900; 1366 x 768; 1280 x 1024; 1280 x 800; 1280 x 720; 1024 x
768; 800 x 600; 720 x 400; 640 x 480
Display Features Anti-glare; In plane switching; Language selection; On-screen controls; Pivot rotation; Plug and Play; User programmable; User controls
User Controls Menu; Information; Color Control; Luminance; Input Control
Input Signal 1 DVI-D (with HDCP support); 1 DisplayPort™ 1.2; 1 Mini-DisplayPort™ 1.2; 1 DisplayPort™ 1.2 out; 1 MHL/HDMI (with HDCP support);
Ports and Connectors 4 USB 3.0 (Four downstream and one upstream) 1
Input Power Input voltage: 100 to 240 VAC
Power Consumption 82.5 W (maximum), 46.25 W (typical), 0.5 W (standby)
Dimensions without
Stand (W x D x H)
24.2 x 2.1 x 14.3 in
61.43 x 5.39 x 36.41 cm
Weight
16.9 lb
7.7 kg
With stand
Ergonomic Features Tilt: -5 to +20°; Swivel: 45° ±2°; Pivot rotation: 90°; Height: 130 mm
Environmental Arsenic-free display glass; Mercury-free display backlights; Low halogen 2
What's in the box Monitor; AC power cord; USB cable; DP cable; HDMI cable; CD (includes User Guide, warranty, drivers); HP Display Assistant software
Warranty Protected by HP, including a 3-year standard limited warranty. Optional HP Care Pack Services are extended service contracts that extend your protection
beyond the standard warranties. Service levels and response times for HP Care Packs may vary depending on your geographic location. Service starts on
date of hardware purchase