Nova 6 MP Nova Label Printer

MP Nova

The Nova series is for customers who need faster speed, high capacity label rolls, and thermal transfer as an option. These printers are the most compact printers in their class. Featuring all-metal casing, they are tough enough for harsh industrial environments, yet quiet enough for office use.

Manufacturer Part Number
X91-00-08000000
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications at-a-glance:

  • Direct thermal, thermal transfer (optional for Nova)
  • 203 dpi [8 dots/mm], 300 dpi [12 dots/mm] optional resolution
  • 10 ips [254 mm/s] maximum print speed
  • 6.6" [168mm] maximum print width
  • Serial, USB, LAN, wireless 802.11b/g with WPA2 security protocol (optional)
  • PL-Z, PL-I, and PL-B emulations on the DPL version of MP Compact4 Mark II