imageCLASS MF244dw Black and White laser

imageCLASS MF244dw

The 3 in 1, Canon imageCLASS MF244dw laser printer offers high quality output, feature-rich capabilities and reliability that is ideal for any small office or home office environment. The imageCLASS MF244dw has print, scan and copy capabilities so you can accomplish necessary tasks with just one machine. With many easy to use features and various mobile solutions, your daily workflow will be a breeze.

Your professional quality documents are printed at speeds of up to 28 pages per minute in black and white with a quick first print time of 6 seconds or less. Eco-conscious, duplexing right out of the box helps you save on paper and related costs. The tiltable LCD panel allows you to navigate through the menu easily. The wide screen is user friendly and easy to read, and you can also customize your home screen to quickly access your most commonly used features.

The imageCLASS MF244dw has wireless connectivity, increasing your productivity and allowing you to print from almost anywhere in your home or office. The device also has built in Wi-Fi® Direct capability, enabling easy connection to mobile devices without a router. The imageCLASS MF244dw is equipped with a variety of easy to use mobile capabilities for printing on-the-go using your compatible mobile device, such as Apple® AirPrint®, Mopria™ Print Service and Google Cloud Print. You can also scan hardcopy originals using the Canon PRINT Business app.

The imageCLASS MF244dw supports host-based UFR II LT and PCL 5e/6 languages to provide printing versatility. With ID Card Copy, you can easily create copies of identification cards or other small documents on a single page.

With the front-loading 250-sheet paper cassette, 35-sheet automatic document feeder and 1-sheet multipurpose tray, your paper handling requirements are covered.

The imageCLASS MF244dw uses approximately 2 watts of energy in wireless, Energy Saver Mode, helping you save money on energy costs. The Single Cartridge System combines the toner and drum into 1 unit, making replacement of cartridges simple. This machine uses Canon GENUINE Toner, Cartridge 137.

Manufacturer Part Number
1418C021
EAN/UPC
0013803275100,013803275100
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Printer Specifications

Printer Type

Monochrome Laser

Print Speed

Up to 16ppm (2-sided plain paper letter) / 28ppm (1-sided plain paper letter)1

First Print Time

6 seconds or less (letter)2

Printer Language

UFR II LT (Host-based), PCL (5e, 6)

Print Resolution

Up to 600 x 600 dpi

Maximum Print Size

Up to Legal (8.5 x 14 inches)

Duplex Print

Yes

Print Modes

Watermark, Page Composer, Toner Saver

Print Memory

512 MB (Shared)

Copier Specifications

Copy Speed

Up to 28ppm (letter, 1-sided), Up to 16ppm (letter, 2-sided)

Copy Resolution

Up to 600 x 600 dpi

Original Type

Text/Photo, Text, Photo

Halftones

256 Levels

Warm-up Time

14 seconds or less from power on

First Copy Time

Approximately 9 seconds3

Recovery Time

Approximately 2 seconds

Maximum Number of Copies

Up to 999 copies

Reduction/Enlargement

25-400% in 1% increments

Copy Size

Platen: Up to 8.5 x 11, Feeder: Up to 8.5 x 14

Copy Features

Memory Sort, 2 on 1, 4 on 1, ID Card Copy

Copy Memory

512 MB (Shared)

Scanner Specifications

Scan Type

Color Contact Image Sensor (CIS)

Color Depth

24-bit

Scan Resolution

Up to 600 x 600 dpi (optical)

Scan Size

Platen / Feeder: Up to Legal

Duplex Scan

Yes

Compatibility

TWAIN, WIA, ICA

Scan Features

Push Scan, Pull Scan: USB and Network

Paper Handling Specifications

Standard Paper Source(s)

250-sheet cassette plus 1-sheet multipurpose tray, 16-43 lb. (bond, plain paper)4

Document Feeder

35-sheet Auto Document Feeder4

Paper Output

100 sheets (face down)

Media Sizes

Letter, Legal, Executive, Statement

Media Types

Plain, Color, Recycled, Heavy, Bond, Label, Envelope

Envelope Capacity

1 (Multipurpose Tray)

Envelope Types

Com 10, Monarch, DL, C5

Connectivity and Software Specifications

Standard Interface(s)

USB Device 2.0 Hi-Speed, 10/100 Base-T Ethernet (Network), 802.11 b/g/n Wireless5, Wi-Fi Direct Connection6

WiFi Access Mode

Infrastructure Mode, WPS Easy Set Up

WiFi Authentication Methods

WEP 64/128 bit, WPA-PSK (TKIP/AES), WPA2-PSK (AES)

WPS Easy Setup Support Methods

Push-button mode, PIN code mode

Mobile Functions

Canon PRINT Business7, Apple® AirPrint®8, Mopria™ Print Service9, Google Cloud Print™10

Network Functions

Print, Scan

Web Browser Support for Remote UI

IE 7.0 or higher, Safari 3.2.1 or higher

Print Protocols

LPD, RAW, WSD-Print (IPv4,IPv6), IPP, IPPS

TCP/IP Set of Application Services

Bonjour(mDNS),DHCP, BOOTP, RARP, Auto IP (IPv4), DHCPv6 (IPv6)

Network Management Protocols

SNMPv1/SNMPv3 (IPv4,IPv6), HTTP/HTTPS, SNTP

OS Compatibility

Windows® 10, 8.1, 8, 7, Windows Vista®,Windows Server® 2012, 2012 R2, 2008, 2008 R2, 2003, 2003 R2, Mac OS10.5.8 & up

Cable Included

Power Cord (USB not included)

Bundled Software

Printer driver, Fax driver, Scanner driver, MF Scan Utility, Address Book Tool

Environmental Specifications

Power Consumption

Approx: Operation: 480 W, Standby: 4.1 W, Energy Saver: 1.2 W (USB), 1.3 W (wired), 2 W (wireless)

Typical Energy Consumption

0.9kWh

General Specifications

Dimensions

15.4(W) x 14.7(D) x 14.2(H)

Unit Weight (without/with cartridge)

26.7 lbs. w/o cartridge, 28 lbs. w/ cartridge

Package Weight

37.5 lbs

Cartridge Type

Cartridge 137 (Yields approximately 2,400 pages), Single Cartridge System *Yields based on ISO/IEC Standard

LCD Display

Tiltable LCD

Duty Cycle

Up to 15,000 pages per month, RMPV (Recommended Monthly Print Volume): 750 - 3,000 pages

Security

IP/MAC address filtering, IEEE802.1x, SNMPv3, HTTPS/IPPS

Languages

English, Japanese, French, Spanish, German, Italian, Portuguese, Simplified Chinese, Traditional Chinese, Korean

Warranty

1 year limited exchange/carry-in warranty11 (Extended warranty available)