imageCLASS MF236n Black and White laser

imageCLASS MF236n

The all-in-one, Canon imageCLASS MF236n laser printer offers high quality output, feature-rich capabilities and reliability that is ideal for any small office or home office environment. The imageCLASS MF236n has print, scan, copy and fax capabilities so you can accomplish all necessary tasks with just one machine. With many easy to use features and various mobile solutions, your daily workflow will be a breeze.

Your professional quality documents are printed at speeds of up to 24 pages per minute in black and white with a quick first print time of 6 seconds or less. The tiltable, touch LCD panel allows you to navigate through the menu easily. The wide screen is user friendly and easy to read, and you can also customize your home screen to quickly access your most commonly used features.

The imageCLASS MF236n is equipped with a variety of easy to use mobile capabilities for printing on-the-go using your compatible mobile device, such as Apple® AirPrint®, Mopria™ Print Service and Google Cloud Print. You can also scan hardcopy originals using the Canon PRINT Business app. With ID Card Copy, you can easily create copies of identification cards or other small documents on a single page, and eco-conscious 2-on-1 and 4-on-1 printing options save paper and related costs.

With the front-loading 250-sheet paper cassette, 35-sheet automatic document feeder and 1-sheet multipurpose tray, your paper handling requirements are covered.

The imageCLASS MF236n uses approximately 1.3 watts in wired, Energy Saver Mode, helping you save money on energy costs. The Single Cartridge System combines the toner and drum into 1 unit, making replacement of cartridges simple. This machine uses Canon GENUINE Toner, Cartridge 137.

Manufacturer Part Number
1418C036
EAN/UPC
0013803275124,013803275124
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Printer Specifications

Printer Type

Monochrome Laser

Print Speed

Up to 24ppm (1-sided plain paper letter)1

First Print Time

6 seconds or less (letter)2

Printer Language

UFR II LT (Host-based)

Print Resolution

Up to 600 x 600 dpi

Maximum Print Size

Up to Legal (8.5 x 14 inches)

Print Modes

Watermark, Page Composer, Toner Saver

Print Memory

256 MB (shared)

Copier Specifications

Copy Speed

Up to 24ppm (letter)

Copy Resolution

Up to 600 x 600 dpi

Original Type

Text/Photo, Text, Photo

Halftones

256 Levels

Warm-up Time

14 seconds or less from power on

First Copy Time

Approximately 9 seconds3

Recovery Time

Approximately 2 seconds

Maximum Number of Copies

Up to 999 copies

Reduction/Enlargement

25-400% in 1% increments

Copy Size

Platen: Up to 8.5 x 11, Feeder: Up to 8.5 x 14

Copy Features

Memory Sort, 2 on 1, 4 on 1, ID Card Copy

Copy Memory

256 MB (shared)

Fax Specifications

Modem Speed

Up to 33.6 Kbps (Super G3)4

Fax Resolution

Up to 200 x 400 dpi (ultra fine)

Transmission Time

Approx. 3 seconds per page

Memory Capacity

Up to 256 pages5

Speed Dials

Up to 4 one-touch speed dials, up to 100 coded dials

Group Dialing

103 destinations

Sequential Broadcasting

114 destinations

Receive Modes

FAX Only, Manual, Answering, Fax/Tel Auto Switch

Fax Features

Fax forwarding, Dual Access, Remote Reception, PC Fax (sending only), Distinctive Ring Pattern Detection, Error Correction Mode, Auto Redial, Fax Activity / Result Reports, Fax Activity Management Reports

Memory Backup

Yes

pC Fax

Sending only

Fax Forwarding

SMB, E-mail

Scanner Specifications

Scan Type

Color Contact Image Sensor (CIS)

Color Depth

24-bit

Scan Resolution

Up to 600 x 600 dpi (optical)

Scan Size

Platen / Feeder: Up to Legal

Compatibility

TWAIN, WIA, ICA

Scan Features

Push Scan, Pull Scan: USB and Network

Paper Handling Specifications

Standard Paper Source(s)

250-sheet cassette plus 1-sheet multipurpose tray, 16-43 lb. (bond, plain paper)6

Document Feeder

35-sheet Auto Document Feeder6

Paper Output

100 sheets (face down)

Media Sizes

Letter, Legal, Executive, Statement

Media Types

Plain, Color, Recycled, Heavy, Bond, Label, Envelope

Envelope Capacity

1 (multipurpose tray)

Envelope Types

Com 10, Monarch, DL, C5

Connectivity and Software Specifications

Standard Interface(s)

USB Device 2.0 Hi-Speed, 10/100 Base-T Ethernet (network)

Mobile Functions

Canon PRINT Business7, Apple® AirPrint®8, Mopria™ Print Service9, Google Cloud Print™10

Network Functions

Print, PC Fax, Scan

Web Browser Support for Remote UI

IE 7.0 or higher, Safari 3.2.1 or higher

Print Protocols

LPD, RAW, WSD-Print (IPv4,IPv6), IPP, IPPS

TCP/IP Set of Application Services

Bonjour(mDNS),DHCP, BOOTP, RARP, Auto IP (IPv4), DHCPv6 (IPv6)

Network Management Protocols

SNMPv1/SNMPv3 (IPv4,IPv6), HTTP/HTTPS, SNTP

OS Compatibility

Windows® 10, 8.1, 8, 7, Windows Vista®,Windows Server® 2012, 2012 R2, 2008, 2008 R2, 2003, 2003 R2, Mac OS10.5.8 & up

Cable Included

Power Cord, Phone Cable (USB not included)

Bundled Software

Printer driver, Fax driver, Scanner driver, MF Scan Utility, Address Book Tool

Environmental Specifications

Power Consumption

Approx: Operation: 420 W, Standby: 5.1 W, Energy Saver: 1.1 W (USB), 1.3 W (wired)

Typical Energy Consumption

0.7kWh

General Specifications

Dimensions

15.4(W) x 14.7(D) x 14.2(H)

Unit Weight (without/with cartridge)

25.4 lbs. w/o cartridge, 26.7 lbs. w/ cartridge

Cartridge Type

Cartridge 137 (Yields approximately 2,400 pages), Single Cartridge System *Yields based on ISO/IEC Standard

LCD Display

Tiltable, Touch LCD

Duty Cycle

Up to 15,000 pages per month, RMPV (Recommended Monthly Print Volume): 500 - 2,000 pages

Security

IP/MAC address filtering, IEEE802.1x, SNMPv3, HTTPS/IPPS

Languages

English, Japanese, French, Spanish, German, Italian, Portuguese, Simplified Chinese, Traditional Chinese, Korean

Warranty

1 year limited exchange/carry-in warranty11 (extended warranty available)