2017 Platinum

Nero 2017 Platinum: The all new Nero 17 Platinum simplifies your digital life--richer in technology, stronger in performance, safer, faster, and more mobile than ever before.
BURN & COPY

  • RELIABLE: Burn discs with the industry leading burn engine.
  • VERSATILE: Copy & burn CDs, DVDs and Blu-ray Discs™.
  • CONTENT-RICH: Save song titles plus album art directly to new music CDs or DVDs.
CREATE & EDIT
  • CREATIVE: Create amazing DVDs & Blu-ray Discs™ with dozens of professional menus.
  • PROFESSIONAL: Edit your videos like a pro with a wide range of spectacular effects, even in 4K.
  • FLAWLESS: Fast exporting & highest quality for your videos.
RIP & CONVERT
  • PERFECT FIT: Rip & convert video and audio fi les for the latest devices.
  • EASY: 1-click transfer of audio CDs and video discs to mobile devices.
  • AUTOMATIC: Convert music videos to audio CDs – with automatic sound improvements.
PLAY & STREAM
  • ORGANIZED: Manage photo, video and music fi les and play audio CDs and DVD-VideosTM.
  • MUSICAL: Record free music from internet radio stations.
  • MOBILE: Stream photos, music and videos from your smartphone directly to your Smart TV.

Manufacturer Part Number
AMER-12270010/571
EAN/UPC
0888262000705,888262000705
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System Requirements:

Processor:

  • 2 GHz AMD or Intel® processor
Operating System:
  • Windows® 7 SP1 Home Premium, Professional or Ultimate (32/64 bit), Windows® 8 (32/64 bit), Windows® 8.1 with April 2014 Update (32/64 bit), Windows® 10 (32/64 bit)
Hard Disk:
  • 5 GB free space for a typical installation of all components (including templates, content and temporary disk space)
Memory:
  • 1 GB RAM
Optical Drive:
  • DVD-ROM for installation and playback
  • CD, DVD, or Blu-ray Disc recordable or rewritable for burning
Others:
  • Microsoft® DirectX® 9.0 compliant graphics card
  • Windows Media® Player 9 or higher
  • Internet Explorer 8 and higher
  • Third party components such as Microsoft .NET® 4.5.2, or Microsoft® DirectX® are shipped with the product or automated download if not included in the package
  • For some services an Internet connection is required. Internet connection charges are the user's responsibility
  • Nero AirBurn App: Android 4.0 and higher, iOS 6.0 and higher
  • Nero Streaming Player App and Nero MediaHome WiFi Sync App: Android 4.0 and higher, iOS 8.0 and higher
  • Nero KnowHow App: Windows® 10 and higher, Android 4.0 and higher, iOS 8.0 and higher