2017 Classic

Nero 2017 Classic: All you need to master your digital life. Now safer, faster and more powerful. Also optimized for your mobile devices.
BURN & COPY:

  • RELIABLE: Burn discs with the industry leading burn engine.
  • VERSATILE: Copy & burn CDs, DVDs and Blu-ray Discs™.
  • CONTENT-RICH: Save song titles plus album art directly to new CDs or DVDs.
RIP & CONVERT:
  • PERFECT FIT: Rip & convert video and audio files for the latest devices.
  • EASY: 1-click transfer of audio CDs and video discs to mobile devices.
  • TIME-SAVING: Start several conversion jobs at the same time – Nero takes care of the rest.
PLAY & STREAM:
  • WELL ARCHIVED: Manage your files in the Nero MediaHome multimedia center.
  • ORGANIZED: Find & play files based on places & faces.
  • MOBILE: Wirelessly archive photos & videos located on your iOS or Android device via app to your PC and vice versa.
CREATE & EDIT:
  • CREATIVE: Create amazing DVDs with numerous menus for your home cinema.
  • FAST: Easily edit your video with fantastic effect templates in Express Mode.
  • AMAZING: Export your videos fast and in high quality.

Manufacturer Part Number
AMER-10070010/555
EAN/UPC
0888262000668,888262000668
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System Requirements:

Processor:

  • 2 GHz AMD or Intel® processor
Operating System:
  • Windows® 7 SP1 Home Premium, Professional or Ultimate (32/64 bit), Windows® 8 (32/64 bit), Windows® 8.1 with April 2014 Update (32/64 bit), Windows® 10 (32/64 bit)
Hard Disk:
  • 5 GB free space for a typical installation of all components (including templates, content and temporary disk space)
Memory:
  • 1 GB RAM
Optical Drive:
  • DVD-ROM for installation and playback
  • CD, DVD, or Blu-ray Disc recordable or rewritable for burning
Others:
  • Microsoft® DirectX® 9.0 compliant graphics card
  • Windows Media® Player 9 or higher
  • Internet Explorer 8 and higher
  • Third party components such as Microsoft .NET® 4.5.2, or Microsoft® DirectX® are shipped with the product or automated download if not included in the package
  • For some services an Internet connection is required. Internet connection charges are the user's responsibility
  • Nero AirBurn App: Android 4.0 and higher, iOS 6.0 and higher
  • Nero Streaming Player App and Nero MediaHome WiFi Sync App: Android 4.0 and higher, iOS 8.0 and higher
  • Nero KnowHow App: Windows® 10 and higher, Android 4.0 and higher, iOS 8.0 and higher