CK71 Handheld Computer

A true no-compromise solution. In addition to being 31% smaller and lighter than other form factors in its class, the CK71 mobile computer is optimized for your warehouse and distribution environments with premium, industrial-grade materials. It’s the perfect balance of ruggedness and duty cycle, even in the most extreme conditions.

Compact Design 

31% smaller and lighter than leading devices in the ultra-rugged class.

Fast Imaging 

Industry’s fastest and farthest imaging engines deliver superior motion tolerance and barcode read range.

Versatile

Exceptional peripheral support and snap-on accessories provide versatility for every distribution environment.

Long Battery Life

Advanced power and battery management technologies extend device run time and reduce the expense of replacement batteries.

Non-Incendive Version Available

Extend the use of the CK71 mobile computer into hazardous locations with the non-incendive certified (Div. 2) version.

Product Details

Workload demands can shift unexpectedly. That’s when you and your team will be glad you’re using CK71 mobile computers.

These ultra-rugged devices give workers the flexibility to quickly transition to tasks that require near or far scanning, speech, voice and image capture – all without wasting time finding and re-orienting themselves on unfamiliar devices. Because the CK71 computer supports Honeywell wired or wireless headsets and voice software, you’ll have the option of traditional or voice-enabled workflows.

The CK71 mobile computer also features unique device health reporting capability. It provides insight never before available, allowing workers and IT administrators to monitor and prevent issues before they impact operations. Monitor key subsystems, including battery life, scanning and communications. Simply use the device’s on-board dashboard. Or monitor the device remotely through the Honeywell SmartSystems™ Foundation management console. In either case, you’ll optimize and better utilize your mobile computing assets.

The CK71 mobile computer is just one model out of four ergonomic designs that are available in the 70 Series family. Each model includes choices of radios, keypads, imagers, software and services, giving you the option of tailoring a specific solution to meet the various application areas within your environment and the preferences and needs of your employees.

Manufacturer Part Number
CK71GA6MN00G1A10
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PHYSICAL CHARACTERISTICS
Dimensions with Battery (L x W x D): 23.7 x 8.0 x 5.0 cm (9.33 x 3.16 x 1.98 in)
Weight: 584 g (19.75 oz) with battery
Width: grip area 6.42 cm (2.53 in)
Hardened Corning® Gorilla® Glass display for superior durability

ENVIRONMENTAL
Operating Temperature: -20°C to +60°C (-4°F to +140°F)*, transitory exposures to -30°C
Storage Temperature: -30°C to +70°C (-22°F to +158°F)
Charging Temperature: +5°C to +35°C (41°F to 95°F)
Relative Humidity: Non-condensing, 95%
Rain & Dust Resistance: IP67
Drop Specification: 2.4 m (8 ft) to concrete per MILSTD 810G; 1.8 m (6 ft) to concrete across operating temperature range per MIL-STD 810G; 2,000 (1 m) tumbles per IEC 60068-2-32 specification
Electrostatic Discharge: +/- 15 kV air discharge; +/- 8 kV direct discharge

POWER
Battery Pack: 3.7 V, 5200 mAh; Li-Ion, removable, rechargeable

OPERATING SYSTEM
Microsoft® Windows® Embedded Handheld 6.5.3
MICROPROCESSOR Texas Instruments 1 GHz OMAP3 multi-engine processor architecture

MEMORY & STORAGE
Memory: 512 MB RAM
ROM: 1 GB Flash
Customer-accessible micro-SD slot for removable memory cards up to 32 GB

DISPLAY

  • 8.9 cm (3.5 in) Transmissive VGA
  • 480 x 640 pixels
  • 65,536 (16 bit RGB) colors
  • High-durability touch screen
  • LED backlight
  • Ambient light sensor

STANDARD COMMUNICATIONS
USB – Full Speed 2.0 OTG©, USB – Full Speed 2.0 Client© IrDA

SOFTWARE
Optional Honeywell Enterprise Client Pack (Terminal Emulation HTML5 Browser)
ScanNGo: quick device configuration/provisioning via scanning
Modular updates: decreases reimaging needs

SENSOR TECHNOLOGY
Accelerometer: Embedded accelerometer enables automatic or application-specific features such as screen rotation or system suspend

AUDIO SUPPORT
Supports VoIP / speech recognition / push-totalk applications; front and rear speakers; rear speaker >80 dB at 40 cm (15.7 in); front receiver and front panel microphone for handset audio communication and audio recording; wireless
Bluetooth headset support; wired headset support via snap-on adapter

INTEGRATED SCANNER
EX25 Near/Far 2D High-performance Imager: capable of scanning 1D and 2D barcodes from 15.2 cm to 15.2 m (6 in to 50 ft)

KEYPAD
Keypad options feature hard keycaps with wear-resistant laser-etched legends
Alphanumeric

HONEYWELL GLOBAL SERVICES SUPPORT
Contact for Support:
www.hsmcontactsupport.com
Public Knowledgebase Articles:
www.hsmknowledgebase.com
Telephone support available in North America (+1 800 782 4263). Outside of this area, contact your local representative.

ACCESSORIES
FlexDock modular docking system, vehicle dock and holder, snap-on adaptors, removable scan handle and magnetic stripe reader

REGULATORY APPROVALS & COMPLIANCE
1001CP01
Safety: cULus Listed, DEMKO, BSMI
EMC: Class B – FCC/ICES/EN, GOST-R
Radio: FCC w/HAC, Industry Canada, CE0981, A-tick (AU), C-tick (NZ), NCC, OFTA, IDA, ICASA, POSTEL, NTC, ETA, SIRIM, ANATEL, 61 countries in total
Environmental: EU Directives-WEEE; RoHS;
Batteries & Accumulators; Packaging & Waste Packaging

NON-INCENDIVE VERSION
70 Series family with NI certification comply with the following:
Suitable for use in Division 2 locations
Safety: cULus Listing - ISA/ANSI 12.12.01
Gases: Class I - Groups A, B, C, D
Dusts: Class II - Groups F, G
Fibers and Flyings: Class III
* Maximum Ambient Temperature: 50°C T6