PRO-A851-720P Multi-Purpose Day/Night Security Dome Camera-Night Vision 82ft/25m

Durable & Powerful 720P. Waterproof casing and hidden enclosed cabling to survive the harshest conditions!

Manufacturer Part Number
SWPRO A951CAM-US
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PRO-A851 Camera

 

Video

Video Quality

720p

Viewing Angle

62°

 

Night Vision

Night Vision Distance

Up to 82ft / 25m

IR Cut Filters

Yes

 

General

Indoor / Outdoor

Indoor or outdoor, IP66 rated

Operating Power

DC 12V

Operation Temperature

-4°F – 122°F / -20°C – 50°C

Body Construction

Aluminium

Dimensions - Camera

4.13” (diameter) x 2.87” (H) / 105mm (diameter) x 73mm (H)

Weight - Camera

0.72lbs / 325g