24” Widescreen IPS Desktop Monitor with SpectraViewII Color Calibration

Manufacturer Part Number
EA245WMI-BK-SV
EAN/UPC
0805736063325,805736063325
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display

Panel Technology : AH-IPS


Viewable Image Size : 24"


Aspect Ratio : 16:10


Native Resolution : 1920 x 1200


Pixel Pitch : 0.27mm


Pixels Per Inch : 94@ native resolutions


Backlight Type : W-LED


Brightness (typical) : 300cd/m2


Contrast Ratio (typical) : 1000:1


Viewing Angle (typical) : 178° Vert., 178° Hor. (89U/89D/89L/89R) @ CR>10


ResponseTime (typical) : 6ms


Color Gamut :

NTSC Coverage/Size : 72%


sRGB Coverage/Size : 100%


Displayable Colors : More than 16.7 million


Synchronization Range
 

Horizontal (Analog/Digital) : 31.5-95 KHz


Vertical : 56-75 Hz


Input Signal
 
Video : Analog RGB 0.7 Vp-p/75 Ohms


Sync : Separate Sync: TTL Level (Positive/Negative)
Composite Sync: TTL Level (Positive/Negative)
Composite Sync on Green: (0.3Vp-p negative 0.7Vp-p positive)

Input Connectors
 
 
 
DisplayPort, HDMI, DVI-D, VGA 15-pin D-sub

Power Consumption (typical)

On : 22W


Power Savings Mode : 0.3W

Physical Specifications
 

Dimensions (WxHxD) :

Net (with stand) : 20.9 x 15.7-19.6 x 8.0 in. / 531.5 x 397.6-497.6 x 204.3mm


Net (without stand) : 20.9 x 13.7 x 1.9 in. / 531.5 x 347.8 x 47.6mm


Weight :

Net Weight (with stand) : 13.2 lbs. / 6.0 kg


Net Weight (without stand) : 9.3 lbs. / 4.2 kg


VESA Hole Configuration Specifications
 
 
 
100 x 100mm
 
Environmental Conditions
 

Operating Temperature : 41-95°F / 5-35°C


Operating Humidity : 20-80%


Operating Altitude : 16404 ft. / 5000m


Storage Temperature : 14-140°F / -10-60°C


Storage Humidity : 10-85%


Storage Altitude : 40,000 ft. / 12,192m

 
Environmental Compliance
 

ENERGY STAR : 7.0


TCO : 7.0


RoHS : Yes


Limited Warranty (parts & labor, including backlight)
 
 
 
3 years

Additional Features
 

Tilt; Swivel; Pivot; Height-adjustable stand; ControlSync; Customize Setting; Integrated speakers; 3-port USB 3.0 hub; LED backlit; Auto brightness with ambient light sensor; Human sensor; ECO Mode; Carbon footprint meter; Resettable cost meter; Ultra-narrow bezel; Carrying handle; Rapid Response; Ambix; XtraView; Hot Key; Touch OSD controls; OSD Lock Out; Cable management; Dynamic Visual Mode (Standard, Text, Movie, Gaming, Photo, Dynamic); NaViSet software; VESA mount; HDCP; DDC/CI; No Touch Auto Adjust; Plug and Play (VESA DDC2B); VESA DPMS power management; AccuColor color control; Digital smoothing; Digital controls; ISO 9241-307 Class I; DICOM SIM for IPS models

Ships With
 
 
 
  • Setup sheet
  • User manual
  • Power cord
  • DisplayPort cable
  • USB cable
  • ControlSync cable
  • Color calibration sensor (CC-SPYDER4)
  • SpectraView software (SVIISOFT)


Accessories

Optional :
  • SpectraViewII Color Calibration Kit (SVII-PRO-KIT)
  • Color calibration sensor (MDSVSENSOR3)
  • SpectraView software (SVIISOFT)