24” Widescreen Desktop Monitor w/ Ultra-Narrow Bezel and IPS Panel

Manufacturer Part Number
EA245WMI-BK
EAN/UPC
0805736062380,805736062380
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display
Panel Technology : AH-IPS

Viewable Image Size : 24"

Aspect Ratio : 16:10

Native Resolution : 1920 x 1200

Pixel Pitch : 0.27mm

Pixels Per Inch : 94@ native resolutions

Backlight Type : W-LED

Brightness (typical) : 300cd/m2

Contrast Ratio (typical) : 1000:1

Viewing Angle (typical) : 178° Vert., 178° Hor. (89U/89D/89L/89R) @ CR>10

ResponseTime (typical) : 6ms

Color Gamut :
NTSC Coverage/Size : 72%

sRGB Coverage/Size : 100%

Displayable Colors : More than 16.7 million
 
Synchronization Range

Horizontal (Analog/Digital) : 31.5-95 KHz

Vertical : 56-75 Hz
 
Input Signal

Video : Analog RGB 0.7 Vp-p/75 Ohms

Sync : Separate Sync: TTL Level (Positive/Negative)
Composite Sync: TTL Level (Positive/Negative)
Composite Sync on Green: (0.3Vp-p negative 0.7Vp-p positive)
 
Input Connectors
 
DisplayPort, HDMI, DVI-D, VGA 15-pin D-sub
 
 
Power Consumption (typical)

On : 22W

Power Savings Mode : 0.3W
Physical Specifications
Dimensions (WxHxD) :
Net (with stand) : 20.9 x 15.7-19.6 x 8.0 in. / 531.5 x 397.6-497.6 x 204.3mm

Net (without stand) : 20.9 x 13.7 x 1.9 in. / 531.5 x 347.8 x 47.6mm

Weight :
Net Weight (with stand) : 13.2 lbs. / 6.0 kg

Net Weight (without stand) : 9.3 lbs. / 4.2 kg
 
VESA Hole Configuration Specifications
100 x 100mm
 
 
Environmental Conditions
 

Operating Temperature : 41-95°F / 5-35°C

Operating Humidity : 20-80%

Operating Altitude : 16404 ft. / 5000m

Storage Temperature : 14-140°F / -10-60°C

Storage Humidity : 10-85%

Storage Altitude : 40,000 ft. / 12,192m
 
Environmental Compliance
ENERGY STAR : 7.0

TCO : 7.0

RoHS : Yes 
Limited Warranty (parts & labor, including backlight)
 
3 years
 
 
Additional Features 
Tilt
Swivel
Pivot
Height-adjustable stand
ControlSync
Customize Setting
Integrated speakers
3-port USB 3.0 hub
LED backlit
Auto brightness with ambient light sensor
Human sensor
ECO Mode
Carbon footprint meter
Resettable cost meter
Ultra-narrow bezel
Carrying handle
Rapid Response
Ambix
XtraView
Hot Key
Touch OSD controls
OSD Lock Out
Cable management
Dynamic Visual Mode (Standard, Text, Movie, Gaming, Photo, Dynamic)
NaViSet software
VESA mount
HDCP
DDC/CI
No Touch Auto Adjust
Plug and Play (VESA DDC2B)
VESA DPMS power management
AccuColor color control
Digital smoothing
Digital controls
ISO 9241-307 Class I
DICOM SIM for IPS models
 
Ships With

Setup sheet
User manual
Power cord
DisplayPort cable
USB cable
ControlSync cable