Leyard TWA0.9 LED Video Wall

The Leyard® TWA0.9 is a fine pitch LED video wall display with a 0.9 millimeter pitch. The Leyard TWA0.9 delivers benefits unique to its “flat panel” design including enhanced image quality, a 16:9 form factor optimized for the most popular high resolutions, ease of installation and service, and outstanding flatness and uniformity. With a power-efficient design, the Leyard TWA0.9 significantly reduces power utilization while delivering high resolution image quality

Manufacturer Part Number
997-8561-00
EAN/UPC
0810689003366,810689003366
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Name TWA0.9
Pixel Pitch 0.9375mm
LED Type Commercial grade 3-in-1 Black SMD
Display Resolution 1280 x 720
Pixel Density 1,137,777 / sq m | 105,700 / sq ft
LEDs per Display 921,600
Module Resolution 128 x 180
LEDs per Module 23,040
Module Size 120 x 168.75mm
Modules/Display (W x H) 10 x 4
Brightness Max (cd / sq m) > 600
Color Gamut 100% NTSC
Contrast Ratio > 6,000:1
Brightness Uniformity >97%
Color Uniformity >97%
LED Refresh Rate 1920 Hz
Color Temperature,
Adjustable (k)
3,200 - 9,300
Viewing Angle, Horizontal 160°
Viewing Angle, Vertical 140°
LED Surround Black Solder Mask
Video Inputs 2x HDMI in, 2x HDMI out; HDCP Compliant
Video Input Resolution
Maximum
1920 x 1080 @ 60Hz
Frame Rate 50, 60Hz
Control Input Type RS232 or Ethernet
Color Processing 16-bit
Service Access Rear
LED Lifetime: Typical 100,000 hrs
Display Size (W x H x D) 1200 x 675 x 100mm | 47.24 x 26.57 x 3.94in
Display Diagonal 1377mm | 54.21in
Display Area 0.81 sq m | 8.718 sq ft
Display Weight (per
display)
30 kg | 66.1 lb
Display Weight (per sq m) 37 kg / sq m | 81.6 lbs / sq m
Line Voltage 100-240V AC, 50/60Hz autoranging
Power Consumption,
Maximum (watts)
360 / Display | 445 / sq m
Power Consumption,
Typical (watts)
90 / Display | 111 / sq m
Environment Indoor
Power Supply Single. Dual optional
Protection IP30
Acoustic noise Fanless Operation
Operating
Temperature/Humidity
(degrees F/C) 10-80%
relative humidity, noncondensing
-10° to 40° C | -14° to 104° F
Storage
Temperature/Humidity
(degrees F/C) 10-85%
relative humidity, noncondensing
-20° to 60° C | -4° to 140° F
Regulatory Compliance NRTL, FCC Class A, CE Class A, WEEE, EN60950 and CISPR 22/2010