X355 DLP Projector

Bright, powerful and small

  • Bright XGA projector – 3500 ANSI lumens
  • Installation flexibility – 1.3x zoom
  • Ultimate Control - Full support for Crestron, Extron, AMX, PJ-Link and Telnet LAN commands
  • Easy connectivity - 2x HDMI, MHL, VGA, USB Power, 16W speaker
Make your presentations count regardless of the ambient light level using the X355. Designed for education and business environments this powerful projector is perfect for installation with a wide zoom range, networking and control features. It is also has long lamp life and energy-saving features to provide you with a low overall cost of ownership. 

Easy to connect to with multiple inputs including two HDMI, MHL, VGA and a built in 16W speaker. You can even present wirelessly using the HDCast Pro (sold separately) or use the USB Power to connect and power HDMI dongles such as the Google Chromecast.

Manufacturer Part Number
X355
EAN/UPC
0796435440220,796435440220
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display Technology: Single 0.55” XGA DC3 DMD chip DLP® Technology by Texas Instruments
Native Resolution: XGA 1024 x 768
Brightness1 (Bright Mode): 3500 ANSI Lumens
Contrast: 22,000:1
Lamp Life2Eco+/Dynamic/Eco/Bright/Education cycle: 8000/7000/6000/5000/10000 (hrs)
Throw Ratio 3: 1.49 - 1.93:1
Zoom Type: 1.3x Manual
I/O Connectors: 2x HDMI (1.4a 3D support) + MHL v2.1, 2x VGA (YPbPr/RGB), S-Video, Composite, 2x Audio in 3.5mm, VGA out, Audio out 3.5mm, RS232, RJ45, USB-A Power (1A)
Speaker (Watts): 16
Keystone Correction: ± 40° Vertical
Weight (kg): 2.52
Dimensions (W x D x H) (mm): 298 x 230 x 96.5
Aspect Ratio: 4:3 Native, 16:9 Compatible
Offset: 115%
Projection Screen Size: 0.78 - 7.65m (30.6" - 301.1") Diagonal 4:3
Projection Distance: 1.2 - 9.1m
Projection Lens: F/2.5~2.78; f=16.91~21.6mm
Uniformity: 75%
Computer Compatibility: FHD, HD, WXGA, UXGA, SXGA, XGA, SVGA, VGA, Mac
Video Compatibility: PAL (B, D, G, H, I, M, N, 4.43MHz), NTSC (M, J, 3.58MHz, 4.443MHz), SECAM (B, D, G, K, K1, L, 4.25,MHz, 4.4MHz, 480i/p, 576i/p, 720p(50/60Hz), 1080i(50/60Hz) 1080p(24/50/60Hz)
3D Support: Full 3D - The 3D features of Optoma projectors can only be used with compatible 3D content. Typical applications include use with 3D educational or 3D design and modelling systems. 3D TV broadcast systems, (SKY in the UK), Blu-ray 3D™ and 3D games from the Sony® PS3 or Microsoft® Xbox 360 are now supported as part of the HDMI v1.4a specification.
3D Compatibility: Side-by-Side:1080i50 / 60, 720p50 / 60
Frame-pack: 1080p24, 720p50 / 60
Over-Under: 1080p24, 720p50 / 60
Horizontal Scan Rate: 15.3 - 91.1kHz
Vertical Scan Rate: 24 - 85Hz (120Hz for 3D)
Displayable Colours: 1073.4 Million
Noise Level (Eco mode): 29dB
Power Supply: 100-240V, 50-60Hz
Power Consumption: 225W Bright mode / 187W Eco mode (< 0.5W Standby)
Lamp Type: 195W
Operating Conditions: 5°C - 40°C, Max. Humidity 85%, Max. Altitude 3000m
Security: Security bar, Kensington lock, password protection
On Screen Display: 26 Languages: English, German, French, Italian, Spanish, Portuguese, Swedish, Dutch, Norwegian/Danish, Polish, Russian, Finnish, Greek, Hungarian, Czech, Arabic, Traditional Chinese, Simplified Chinese, Japanese, Korean, Thai, Turkish, Farsi, Vietnamese, Romanian, Indonesian
Standard Accessories: AC power cord, remote control, 2x AAA batteries, quick start card, CD user manual
Optional Accessories: DLP® Link™ 3D glasses, wireless, ceiling mount
Optional Wireless: Yes
RoHS: Compliant