W416 DLP Projector

HD ready, compact and powerful

  • Bright WXGA projector – 4500 ANSI Lumens
  • Installation flexibility – Vertical lens shift and 1.6x zoom
  • Ultimate Control - Full support for Crestron, Extron, AMX, PJ-Link and Telnet LAN commands
  • Easy connectivity - HDMI, MHL, VGA, 10W speaker


Make your presentations count regardless of the ambient light level using the bright HD ready W416. Designed for businesses and professional installation environments this compact and powerful projector can be installed or taken on the move. 

Easy to connect to with multiple inputs including two HDMI, MHL, VGA and a built in 10W speaker. You can even present wirelessly using the HDCast Pro (sold separately) or use the USB Power to connect and power HDMI dongles such as the Google Chromecast.

For more complex installations, this projector is equipped with a large 1.6x zoom range, vertical lens shift and networking features for remote monitoring and control.d control.

Manufacturer Part Number
W416
EAN/UPC
0796435440015,796435440015
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

W416 Specification

Display Technology: Single 0.65” DarkChip 3 WXGA DLP® Technology by Texas Instruments
Native Resolution: WXGA 1280 x 800
Brightness: 4500 ANSI Lumens
Contrast Ratio: 20,000:1
Lamp Life2 Eco+/Dynamic/Eco/Bright: 7000/6000/5000/3000 (hrs)
Throw Ratio 3: 1.47 - 2.35:1
Zoom Type: 1.6x Manual
Lens Shift: +16.2% Vertical
I/O Connectors: 2 x HDMI (1.4a 3D support) + MHL v2.2, VGA (YPbPr/RGB), Composite, 2 x Audio in 3.5mm, VGA out, Audio out 3.5mm, RS232, RJ45, USB-A Power, USB mouse/service
Speaker (Watts): 10
Keystone Correction: ± 40° Vertical
Weight: 6.6 lbs (2.99 kg)
Dimensions (W x H x D): 12.36" x 8.81" x 4.48"
Aspect Ratio: 16:10 Native, 16:9/4:3 Compatible
Offset: 96.2% ~ 112.4%
Projection Screen Size: 0.65m – 7.7m (25.66" ~ 303.2") Diagonal 16:10
Projection Distance: 1.3 - 9.6m
Projection Lens: F/2.5~3.26; f=20.91~32.62mm
Uniformity: 75%
Computer Compatibility: UXGA, SXGA, WXGA, HD, XGA, SVGA, VGA, Mac
Video Compatibility: PAL SECAM 576i/p, NTSC 480i/p, HD 720p/1080i/1080p
3D Support: Full 3D - The 3D features of Optoma projectors can only be used with compatible 3D content. Typical applications include use with 3D educational or 3D design and modeling systems. 3D TV broadcast systems, (SKY in the UK), Blu-ray 3D™ and 3D games from the Sony® PS3 or Microsoft® Xbox 360 are now supported as part of the HDMI v1.4a specification.
3D Compatibility: Side-by-Side:1080i50 / 60, 720p50 / 60
Frame-pack: 1080p24, 720p50 / 60
Over-Under: 1080p24, 720p50 / 60
Horizontal Scan Rate: 15 - 91kHz
Vertical Scan Rate: 24 - 120Hz
Displayable Colors: 1.07 Billion
Noise Level (Eco mode): 32dB
Power Supply: 100-240V, 50-60Hz
Power Consumption: 309W Bright mode / 249W Eco mode (<0.5W Standby)
Lamp Type: 260W
Security: Security bar, Kensington lock, password protection
On Screen Display: 19 Languages: English, German, French, Italian, Spanish, Portuguese, Polish, Dutch, Russian, Finnish, Swedish,Greek, Norwegian/Danish, Hungarian, Czech, Arabic, Turkish, Farsi, Romanian
Standard Accessories: AC power cord, remote control, 2x AAA batteries, quick start card, CD user manual
Optional Accessories: DLP® Link™ 3D glasses, wireless, ceiling mount
Optional Wireless: Yes
Warranty: 3 Years
RoHS: Compliant
Warranty: 3-Year Optoma Express Service, 1-Year on Lamp.
Colour Guarantee3: 5 Years