BigTouch INF7012 Digital Signage Display

The All-in-one 70-inch Touch PC with 4K Resolution

The InFocus BigTouch combines the fun of a tablet with the productivity of a PC in a 70-inch touch display with 4K resolution and capacitive touch.

  • 70-inch touch display with vivid 4K resolution and capacitive touch technology
  • Ships with Windows 10 Pro
  • Whiteboard with optional BigNote software (FREE 30-day trial)
  • Highly customizable for your needs and your PC applications
  • Intel Core i7 processor with fast 256GB solid state hard drive
  • Wireless mouse and keyboard included

Manufacturer Part Number
INF7012
EAN/UPC
0797212983701,797212983701
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Native Aspect Ratio: 16:9
Technology: LED edge-lit LCD
Resolution: 4K(3840x2160)
Diagonal Size: 70"
Touchscreen: Edge-to-edge 16-point projected capacitive touch.
Picture in Picture: Not Available
Refresh Rate: 120 Hz
Speakers: Integrated stereo 10W x 2; Compatible with optional sound bars
Connections: HDMI x 3 (2.0 x 2, 1.4 x 1), USB Type-A x 7 (4 on side, 1 on top, 2 on PC), USB-B x 1 (for touch control), RJ45/LAN x 2, DisplayPort 1.2 out, RS232 in, Component, VGA, 3.5mm audio in, RCA stereo audio in, and RCA stereo audio out
Processor: Intel® Core i7-6700T, Q170 chipset
Memory: 8 GB RAM
Operating System: Windows 10 Pro
Product Weight: 108lbs. (49.1kg)
Product Dimensions HxWxD: 37.9 x 64.2 x 4.2in. 
(963 x 1631 x 107mm)
Shipping Weight: 147.7lbs. (67.1kg)
Shipping Dimensions HxWxD: 46.5 x 72.3 x 10.2in. 
(1181 x 1836 x 259mm)
Product Warranty: 1 Year
Approvals