LO55-S-T Interactive Transparent OLED Display

The Planar® LookThru™ OLED display (LO55-S-T) is a 55-inch touch-screen transparent display that showcases interactive information on a transparent surface glass without the need for a backlight or enclosure. The Planar LO55-S-T features a straight- mount design that allows the display to be built into custom fixtures. The Planar LO55-S-T offers 32 touch points and utilizes Planar® ERO™ (Extended Ruggedness and Optics) using Corning® Gorilla Glass® for enhanced durability and optics.

Manufacturer Part Number
997-8245-01
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Name LO55-ST
Planar Part Number 997-8245-01
Viewable Size 55" diagonal
Display Active Area 47.6" (W) x 26.8" (H) (1210 mm x 680 mm)
Aspect Ratio 16:9
Display Resolution 1920 x 1080, full HD
Display Type Active Matrix Organic Light-Emitting Diode (AMOLED)
Surface Treatment ERO (Extended Ruggedness and Optics) using Corning® Gorilla Glass®
Full Screen White
Brightness 150 cd/m2 (typ.)
Peak White Brightness 500 cd/m2 (typ.)
Brightness, Uniformity 20%
Transmissivity 45%
Orientation Landscape, Portrait, Inverted (Ceiling Mount), Tabletop
Viewing Angle (typ) 178° H,V
Contrast Ratio (typ) >100k:1
Response Time (typ) <1 ms
Palette 1.073 billion colors (10-bit)
Color Gamut 100% of NTSC
Pixels per inch (PPI) 40
Pixel Pitch 0.63 mmFrame Rate 120Hz
Video Inputs HDMI x4, DisplayPort x1
External Connections LAN RJ45, RS232, IR, Keypad, AC Power In
Dimensions (W x H x D) 50.6” x 41.6” x 5.7” (1285 mm x 1058 mm x 143 mm)
Bezel Width 1.5” (L) x 1.4” (T) x 1.5” (R) x 4.1” (B) (37.9 mm x 35.2 mm x 37.9 mm x 103.9
mm)
Weight 74.6 lbs (40.0 kg)
Power Requirements 100 to 240VAC
Power Consumption (typ) 140W (<1W standby)
Power Consumption (max) 180W
Service and Support TBD
Product Approvals NRTL Listed, FCC-Class A, CE Class A, WEEE, RCM, PSE, EN60950 and
CISPER22/2010, RoHS
VESA Compatible/Location No
Control and Monitoring IR, RS-232, USB, LAN, Crestron module
Operating Temperature 0o to 40oC
Storage and Transport
Temperature -20o to 65oC
Storage
Temperature/Humidity
(degrees F/C, relative
humidity) 95%
Touch Technology 32 pt IR touch
Lifetime: Typical 30k hours (dynamic image at 25oC)
Options / Features Fanless, TAA-Compliant, Energy Star, optional tray. Tiling/Video Wall
configurations possible through optional external processor. Straight mount.
Warranty 1 year
UPC 8 10689 00307 6