SL6551 Large Format LCD Display

The Planar® Simplicity™ Series SL6551 is a 65" LCD display for digital signage that incorporates media playing, a sleek design, and commercial functionality into an affordable 65" digital signage solution. Its elegant design with a narrow, logo-free bezel and ultra-slim profile provide the ideal display solution for digital signage applications in retail stores, restaurants, medical offices, corporate meeting areas and hospitality.

Manufacturer Part Number
997-8441-00
EAN/UPC
0810689003212,810689003212
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Name SL6551
Planar Part Number 997-8441-00
Viewable Size 65" diagonal
Aspect Ratio 16:9
Display Resolution FHD 1080p (1920 x 1080)
Brightness (Typical) 350 cd/m²
Contrast Ratio (typ) 4000:1
Response Time (typ) 8 ms
Viewing Angle (typ) 178°
External Connections HDMI, DVI, VGA, Component Video, USB, IR
Power Requirements 100 - 240V; 50/60Hz
Power Consumption (max) 150W
Service and Support/Warranty
3-year, 2-day advance replacement
Product Approvals FCC Class A, UL, CE
VESA Compatible/Location 400 mm x 400 mm
Audio Input PC Line In and L/R RCA jack
Audio Output L/R RCA jack
Bezel Width 0.55" (14mm) top and sides, 0.59" (15mm) bottom
Cabinet Dimensions (W x H x D)
57.4" x 32.9" x 3.2" (1459mm x 835mm x 82mm)
Display Control IR, RS232, LAN, Keypad
Display Weight 54.7 lbs (25 kg)
Shipping weight 80.7 lbs (37 kg)
Display Type Edge-Lit LED LCD
Refresh Rate 60 Hz
Operating Temperature 5-40°C (41 -104°F)
Palette 16.7 million colors
Pixel Pitch 0.74mm x 0.74mm
Orientation Landscape/Portrait
Speakers 10W x 2 built-in
Fanless Yes
Features USB playback with scheduling, logo-free bezel, Kensington security slot, lockable rear keypad
In the Box SL6551 display, power cord, HDMI cable, RS-232 cable, remote control, and cable clamps
UPC 8 10689 00321 2