PXL3280W 32" LCD Monitor

The Planar® PXL3280W is a big, beautiful, bright 32" LCD desktop monitor with Quad HD resolution (2560 x 1440 WQHD). With 77% more resolution than a Full HD monitor and 37% more screen real estate than a 27” monitor, it provides ample resolution and room for multi-tasking. The 10 bit panel provides 1.07 billion colors and smoother gradients.

Planar PXL3280W

The Planar PXL3280W provides ample resolution and room for multi-tasking with multiple open programs, as well as dramatically reducing the need to scroll when working within a spreadsheet.

With its flexible connectivity options – including DisplayPort and HDMI video inputs, and built-in VESA hole pattern located on the back of the monitor, the Planar PXL3280W is easy to set up for unique configuration requirements.

The Planar PXL3280W utilizes IPS technology to deliver 178°/178° viewing with no color shift. The LED backlight technology reduces energy consumption and total-cost-of-ownership while providing superb image quality. The 10 bit (8 bit + FRC) panel provides 1.07 billion colors and smoother gradients.

Manufacturer Part Number
997-8425-00
EAN/UPC
0810689003205,810689003205
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Name PXL3280W
Planar Part Number 997-8425-00
Viewable Size 31.5" diagonal (27.5" x 15.46")
Aspect Ratio 16:9
Contrast Ratio (typ) 1200:1
Viewing Angle (typ) 178° Horizontal and Vertical
Response Time (typ) 8 ms (GTG)
Brightness (Typical) 300 cd/m2
Display Type IPS LCD Active Matrix Flat Panel Display (TFT)
Display Resolution 2560 x 1440 WQHD
Tilt Range -5° to +10°
Palette 1.073 billion colors (8 bit+FRC)
Pixel Pitch 0.2727
Refresh Rate 55 to 76 Hz (60 Hz recommended)
Dimensions (W x H x D) 28.7" x 19.1" x 7.1" (729.8 mm x 486.3 mm x 180 mm)
Dimensions without Stand 28.7" x 16.9" x 2.1" (729 mm x 430.1 mm x 54.1 mm)
Panel Depth 2.1" (54.1 mm)
Display Weight 15.2 lb/6.9 kg; 13.9 lb/6.3kg (without stand)
Shipping weight 19.9 lb (9 kg)
Video Inputs DVI-Dual Link, HDMI, DisplayPortAudio Output No
External Connections DVI 24-pin, DisplayPort 20-pin, HDMI 19-pin, 3.5mm headphone out
Compatibility PC and Mac® (adapter may be required for Mac)
(Note: For Mac® OSX 10.8.3, DVI-D only supports up to 1920 x 1080)
Power Supply Internal
Power Consumption (max) 59 W (<0.5W standby)
Power Requirements AC 100/240 VAC
VESA Compatible/Location Built-in 100 mm VESA, back
Product Approvals UL/c-UL, FCC-Class B, CE, RoHS
Recommended Usage Up to 16 hours per day
Service and Support 3-Year Customer FirstTM Warranty featuring FREE 2-Day Advance Replacement (US only). Please see warranty document for more details and for replacement procedures outside the US.
Options / Features IPS panel, Wide color consistent viewing angle, Discreet branding, Multi-language display, On screen display (OSD), Kensington® Security Slot
In the Box PXL3280MW 32" IPS LCD Monitor, Power Cord, HDMI Cable, DisplayPort Cable, User’s Guide
UPC 8 10689 00320 5