The desktop reinvented. PC power and design unlike anything
You’ve seen before. You’ve never seen a desktop like this before. Because there’s never been a desktop like this before. Get full desktop power, fully integrated audio, and sleek modern style with the HP Pavilion Wave.
Note:
Operating System • Windows 10 Home(1)
Processor • 6th generation Intel® Core™ i5-6400T processor(2b)
• Quad-Core
Processor Speed • 2.20GHz(7)
Cache • 6MB Cache
Memory • 8 GB DDR4-2133 SDRAM memory(3) (1x8 GB)
(expandable to 16 GB unbuffered with 8 GB DIMMs)
Hard Drive • 1 TB 7200RPM SATA hard drive(4b)
Solid-State Drive • 128 GB PCIe® NVMe™ M.2 Solid State Drive(15)
Finish • HP finish in onyx black with woven fabric
Video Graphics • Intel® HD Graphics 530(16)
Network Interface • 10/100/1000 Base-T Network(29)
Wireless Connectivity • Wireless LAN 802.11a/b/g/n/ac (1x1) and Bluetooth®
4.2 M.2(19a)(26)
Sound • Internal speaker
Memory Slots • 2 DDR4 DIMM (288-pin) (one available)
Memory Card Reader • HP 3-in-1 Media Card Reader–Supports SD, SDHC, SDXC.
External Ports • Headphone/Microphone Combo
• Front I/O: 1 USB 3.0
• Rear I/O: 2 USB 3.0, 1 USB 3.1 Type-CTM(42)
, HDMI Out,
DisplayPort
Multi-Display
Capable
• One HDMI + One DisplayPort at rear I/O area
Mouse and Keyboard • HP Premium Lifestyle Wireless Keyboard with volume
control and optical mouse
Power Supply • 150 W external AC power adapter
Dimensions • Unpackaged: 6.81 in (L) x 6.62 in (W) x 9.25 in (H)
approx.
• Packaged: 18.46 in (L) x 11.26 in (W) x 9.17 in (H)
approx.
Weight • Unpackaged: 6.39 lb approx.
• Packaged: 13.43 lb approx.
Warranty and
Support
• 1-Year limited Hardware warranty. Additional
information available at www.support.hp.com
• 90 days Limited Technical support for Software and
Initial Setup (from date of purchase)(53)
Software
Games • Wild Tangent Games for HP pre-installed: Your HP
computer comes with two free sessions of Runefall(79)
HP Help and Support • HP Support Assistant: Help with your HP PC and
printers whenever you need it.(56)(57)
Books, Music, Photos
and Videos
• B&O PLAY: HP speakers, custom-tuned in collaboration
with experts at Bang & Olufsen, deliver rich, authentic
sound.
• Cyberlink PowerDirector: Create picture-perfect
portraits and pro-quality videos with powerful editing
tools.(23)
• Netflix: Watch movies and TV online or via DVDs with
subscription.(10)
Productivity and
Tools
• Dropbox: Keep your files safe, synced, and easy to
share with Dropbox. Get 25 GB of Dropbox space free
for 12 months to save and access your photos, docs,
and videos across all your devices.(22)
• HP Recovery Manager: Recover, restore, and create
recovery media for your PC.
• Meet the new Office: The most powerful Office yet.
Your content when and where you need it.(64)
Security and
Protection
• McAfee®: Protect your operating system with a free
30-day McAfee LiveSafe™ trial.(8)
Additional information
Product Number • X6F61AA#ABA
Ad embargo date • 10/16/2016
UPC code • 190780028377
Country of origin • China
Tariff number • 8471500085
Pallet information • Dimensions: 47.24 in (L/D) x 39.37 in (W) x 87.70 in (H)
approx.
• Total weight: 996.00 lb approx.
• Layers: 9
• Products per layer: 8
• Total products per pallet: 72