Don't just participate. Dominate.
Insane power and innovative cooling easily take on the latest AAA games. And with an easily upgradable case, this PC can evolve to satisfy any future performance demands.
Note:
Operating System • Windows 10 Home(1)
Processor • 6th generation Intel® Core™ i7-6700K processor(2b)
• Quad-Core
• Liquid cooling
Processor Speed • 4.00GHz(7)
Cache • 8MB Cache
Memory • 8 GB DDR4-2133 SDRAM memory(3) (1x8 GB) (expandable to 32
GB unbuffered with 8 GB DIMMs)
Hard Drive • 2 TB 7200RPM SATA hard drive(4b)
Solid-State Drive • 256 GB PCIe® NVMe™ M.2 Solid State Drive(15)
Finish • HP finish in jet black
Optical Drive(s) • Ultra Slim-tray SuperMulti DVD Burner(6c)
• Write: 8x max DVD±R SL, 6x max DVD±R DL, 8x max DVD+RW,
6x max DVD-RW, 5x max DVD-RAM, 24x max CD-R, 10x max
CD-RW
• Read: 8x max DVD-ROM/±R (SL/DL), 8x max DVD±RW, 5x max
DVD-RAM, 24x max CD-ROM/R/RW
• Data transfer rates up to 3,600 KB/s (CD read/write) and
10,800 KB/s (DVD read/write)
Video Graphics • AMD Radeon™ RX 480 graphics card with 4 GB GDDR5 dedicated
memory
Network Interface • 10/100/1000 Base-T Network(29)
Wireless Connectivity • Wireless LAN 802.11a/b/g/n/ac (2x2) and Bluetooth® 4.2
M.2(19a)(26)
Memory Slots • 4 DDR4 DIMM (288-pin) (three available)
Expansion Slots • 2 M.2 (occupied)
Expansion Bays • 1 9.5mm Ultraslim ODD (occupied)
• 4 Internal 3.5" (three available)
Memory Card Reader • HP 3-in-1 Media Card Reader–Supports SD, SDHC, SDXC.
External Ports • Headphone/Microphone Combo
• Front I/O: 2 USB 3.0, 2 USB 3.0 Type-CTM(42)
• Rear I/O: 6 USB 3.0, Optical Audio Output
• HDMI
• 3 DisplayPort
Power Supply • 1300 W Gold efficiency power supply
Dimensions • Unpackaged: 19.85 in (L) x 15.98 in (W) x 20.28 in (H) approx.
• Packaged: 22.83 in (L) x 19.29 in (W) x 24.33 in (H) approx.
Weight • Unpackaged: 62.17 lb approx.
• Packaged: 73.87 lb approx.
Warranty and
Support
• 2-Year limited Hardware warranty. Additional information
available at www.support.hp.com
• 90 days Limited Technical support for Software and Initial Setup
(from date of purchase)(53)
Software
HP Help and Support • HP Support Assistant: Help with your HP PC and printers
whenever you need it.(56)(57)
Books, Music, Photos
and Videos
• CyberLink Power Media Player: Universal media player with
enhanced playback quality.
• Netflix: Watch movies and TV online or via DVDs with
subscription.(10)
Productivity and
Tools
• Dropbox: Keep your files safe, synced, and easy to share with
Dropbox. Get 25 GB of Dropbox space free for 12 months to save
and access your photos, docs, and videos across all your
devices.(22)
• HP Recovery Manager: Recover, restore, and create recovery
media for your PC.
• Meet the new Office: The most powerful Office yet. Your
content when and where you need it.(64)
Security and
Protection
• McAfee®: Free 1-year subscription of McAfee LiveSafe™ service
included. McAfee LiveSafe service enriches your digital life by
protecting your data, identity and all your devices so you can
connect with confidence.(8b)
Additional information
Product Number • X6F56AA#ABA
Ad embargo date • 10/16/2016
UPC code • 190780042946
Country of origin • China
Tariff number • 8471500085
Pallet information • Dimensions: 47.24 in (L/D) x 39.37 in (W) x 83.70 in (H) approx.
• Total weight: 930.00 lb approx.
• Layers: 3
• Products per layer: 4
• Total products per pallet: 12