The universal docking station features HDMI and DVI monitor outputs that can be used to expand or mirror your desktop for the ultimate in productivity. Both HDMI and DVI outputs support video resolution up to 2048x1152 for a stunning display no matter what’s on screen. The UDDS-1 from V7 adds DVI, HDMI, Audio, Ethernet, and 6 total additional USB 3.0 and USB 2.0 ports to almost any computer, all from a single device with a space saving vertical stand.
Note:
EAN: 0662919088564
Model: UDDS-1E
Warranty: 2 years
Compliance: RoHS, CE, FCC
Package Type: OEM Box
Package Includes: 1x Docking Station, 1x USB 3.0 Cable, 1x Power Supply, 1x Quick Installation Guide
Color: Dark Gray
Connectivity: USB
Product Weight: 599
Shipping Weight: 10210