BRIX GB-BNi7HG4-950 Desktop Computer

Gaming Like You’ve Never Seen Before

The BRIX Gaming UHD is the newest BRIX in the Gaming family, with many gaming features that users saw with its predecessor, this BRIX is no different. It sports a high-performance Intel® Core™ Processor, Core i5 or i7 and an NVIDIA® GeForce® GTX 950. The BRIX Gaming UHD improves upon its support for 2.5" storage drives, as well as the newer M.2 flash based storage drives by allowing users to install two of each. Users will find that a Wi-Fi module comes pre-installed on the BRIX for added convenience. In its lastest iteration, the BRIX now supports the newest SO-DIMM DDR4 modules, supporting up to 32GB of memory.

All of these features and more can be found on this BRIX Gaming PC, it is designed to be the center of your home entertainment needs. Whether on a desktop or as a console replacement, this unit can do it all.

The New Standard in Compact Computing

With the BRIX Gaming UHD weighing in at only 2.6L, GIGABYTE has been able to achieve the impossible. GIGABYTE has been able to build a PC that has a large variety of parts and components with performance comparable to a high-end gaming desktop PC. Not only that—its sleek and stylish design makes it suitable for any environment users plan to place it in.

Manufacturer Part Number
GB-BNI7HG4-950
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Dimensions:

  • 2.6L (220 mm x 110 mm x 110 mm)

Shape Factor:
  • 100 x 150 mm

CPU:
  • Intel® Core ™ i7-6700HQ
  • 2.6GHz / 3.50 GHz

Storage:
  • Dual 2.5 "SSD or HDD Support

chipset:
  • HM170 Intel® Chipset

Memory:
  • 2 x SO-DIMM slots DDR4
  • 2133 MHz
  • Max. 32GB

LAN:
  • Gigabit LAN (Intel i219LM)

Audio:
  • Realtek ALC255

GPU:
  • NVIDIA GeForce GTX 950

Graphic memory:
  • 4GB DDR5 Graphic

Video:
  • NVIDIA GeForce GTX950
  • Supports NVIDIA Discrete Technology
  • (Featuring Quad displays: mini DP x3, x1 HDMI Output)

HDMI resolution (Max.):
  • 3840x2160 @ 60 Hz

Mini DP resolution (Max.):
  • 3840x2160 @ 60 Hz

Expansion slots:
  • 1 x M.2 slot (2280_storage) PCIe (CPU Directly)
  • 1 x M.2 PCIe slot NGFF 2230 AE, occupied by the WiFi + BT card
  • 1 x M.2 slot (2280_storage) PCIe / SATA

Rear I / S:
  • 1 x HDMI
  • 3 x Mini DisplayPort
  • 1 x Microphone Jack
  • 2 x USB 3.1 (1 x USB type C)
  • 1 x head phone jack
  • 2 x USB 3.0
  • 1 x RJ45
  • 1 x DC-In
  • 1 x Kensington lock slot

Wi-fi card:
  • Intel® Dual Band Wireless-AC 8260 Intel

USB3.1:
  • Asmedia

OS support:
  • Win7 32 / 64bit
  • WIN8.1 64bit
  • 64bit WIN10

Feeding:
  • Output: 19.5V DC
  • 9.23A
  • Input: AC 100-240V

environmental requirements:
  • Operating temperature: 0 ° C to + 35 ° C
  • Storage temperature: -20 ° C to + 60 ° C