Powerstation Mini

Talk, play and browse longer than ever with the new mophie powerstation mini universal battery. This 3,000mAh battery will give your smartphone more than one additional charge. The slim design and premium aluminum finish make this pocket-sized model easy to carry.

USB Charging Port

Give your smartphone an additional charge using the included micro USB cable.

Priority+ Charging

Enables pass-through charging while connected to a power source. Your device recharges first, and then the powerstation battery recharges itself.

High-output Charging

2.1A output and smart adaptive charging technology identify your connected device and always deliver the fastest, most efficient charging speeds available.

Aluminum Finish

High-performance power concealed inside a sophisticated and sleek design make this the perfect accessory for any mobile lifestyle.

The next generation of universal power

This classic, compact design with quick charging speeds up to 2.1A keeps phones connected through the workday, cameras ready for that next shot, tablets playing movies the entire flight, speakers blasting music even after the party ends, and more.

Manufacturer Part Number
3556 PWRSTION-MINI-3K-BLK
EAN/UPC
0810472035567,810472035567
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech specs

  • Battery Capacity

    3000mAh

  • Compatability

    Smartphones, Tablets & USB Devices

  • Dimensions

    2.72 x 4.69 x 0.33 in (69.2 x 119 x 8.5 mm)

  • Weight

    3.18 oz (90 g)

  • Warranty

    2 Year Warranty

  • Product Skus

    3556, 3557, 3558, 3646, 3647

  • In the Box

    powerstation mini, micro USB cable, quick start guide

  • Manual

    Download here

  • Legal

    View here