charge force Desk Mount

charge force mounts use magnetic positioning for a safe, reliable charge.

The charge force magnetic attraction makes this the most convenient way to charge while staying productive at home or work. Simply place your mophie case against the desk mount and charging begins automatically.

Charges on contact

Together the desk mount and included high-current USB cable deliver up to 1.0A charge speeds to your mophie case and phone on contact.

Adjustable viewing angle

An adjustable ball joint allows you to tilt, turn and rotate your mophie case to find your favorite viewing angle.

Magnetic positioning

Strategically-placed magnets in the mount and magnetic plates in mophie wireless cases perfectly align for a secure hold every time.

Qi-enabled charge force mount

Certified wireless charging system with magnets strong enough to hold your mophie case in position but still allows you to grab-and-go when you’re in a hurry.

Strong hold at any angle

The stable mount sticks to your desk, counter, or table top and keeps a tight hold on your mophie case, so you can charge securely. Enjoy FaceTime calls or watch videos at the perfect viewing angle and orientation.

The mophie advantage

Years of research and development, thousands of engineering hours, and battery cases for over 25 different mobile devices. Learn more about what makes mophie #1 in mobile power.

Manufacturer Part Number
3454_WRLS-DESK-BLK
EAN/UPC
0810472034966,810472034966
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • COMPATABILITY

    mophie cases with charge force wireless power

  • DIMENSIONS

    6.5 x 3.05 x 4.03in (165 x 77.5 x 102.25mm)

  • WEIGHT

    5.78 oz (164g)

  • WARRANTY

    2 Year Warranty

  • PRODUCT SKUS

    3454

  • IN THE BOX

    charge force desk mount, micro USB Cable