Charge Force Powerstation

Wirelessly charge without any cables whatsoever using the charge force powerstation. Simply place your juice pack wireless or any Qi enabled smartphone on top of the charge force powerstation and push the button to start the wireless charging. This 10,000mAh battery will give your smartphone up to 48 hours of extra battery and the extra USB port will charge a second device at the same time; including power-hungry tablets.

Wireless Power

Conveniently charge Qi wireless devices and charge force mophie products without the need to fuss with a cable.

Priority+ Charging

Enables pass-through charging while connected to a power source. Your device recharges first, and then the powerstation battery recharges itself.

Charges on Contact

Hold the battery button to activate the battery and your charge force or Qi-enabled device will begin charging on contact.

Qi-enabled Battery

Compatible with Qi and other wireless charging technologies, you can top off your device by placing it on the powerstation.

Power on the spot

Simply place your juice pack with charge force wireless power or any Qi-enabled device and power is sent to your device on contact. Get more than three additional charges on your smartphone.

Stay powerful using any wireless charging technology

Compatible with Qi and other wireless charging technologies, you can top off your device by placing it on the powerstation.

Additional USB port

Charge any wireless device by placing it on the powerstation and then plug in another USB device to power up to two devices at once.

                                                                                          

Manufacturer Part Number
3501_PWRSTION-WRLS
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech specs

  • Battery Capacity

    10,000mAh

  • Compatability

    mophie cases with charge force wireless power & other wireless-charging enabled smartphones*

  • Dimensions

    2.72 x 5.19 x 0.63 in (69.2 x 132 x 15.95 mm)

  • Weight

    8.52 oz (241.5 g)

  • Warranty

    2 Year Warranty

  • Product Skus

    3501

  • In the Box

    charge force powerstation, 1 meter charging cable, Quick start guid

  • Manual

    Download here

  • Legal

    View here