powerstation Plus

Lightning + Micro USB

Charge a variety of Apple and micro USB devices using the built-in switch-tip cable.

Digital Power Management

Smart charging circuitry always provides your device with the perfect amount of power for a safe, quick charge.

High-output Charging

2.1A output and smart adaptive charging technology identify your connected device and always deliver the fastest, most efficient charging speeds available.

Extra Port

Connect a second cable to charge two devices at once.

Dynamic power & convenience

These low-profile universal batteries feature an elegant design and a built-in switch-tip charging cable with micro USB and Lightning connectors for added convenience.

Power beyond boundaries

6,000mAh battery delivers an additional 24 hours* giving you the power to do more. See additional hours broken down below.

SMARTPHONE
24 HOURS

LARGE SMARTPHONE
22 HOURS

SMALL TABLET
9 HOURS

Know before you go

Push the integrated power indicator button to display the charging status and current battery life of your powerstation. Know before you go.

The most compact design yet

The new powerstation plus is 25% thinner than previous generations. The improved hide away cable features a switch-tip design that eliminates the need for additional cables, giving you even greater portability.
LIGHTNING + MICRO USB CONNECTOR

The mophie advantage

mophie is regarded as the top mobile power brand worldwide. Our products are recognized for style and engineered for performance, providing a seamless integration of hardware, software and design.

Manufacturer Part Number
3461_PSPLUS-6K-2N1-SGRY-BLK
EAN/UPC
0810472034614,810472034614
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • BATTERY CAPACITY

    6,000mAh

  • COMPATABILITY

    Smartphones, Tablets & USB Devices

  • DIMENSIONS

    2.69 x 5.264 x 0.54 in (68.5 x 133.7 x 13.6 mm)

  • WEIGHT

    5.65 oz (160.2 g)

  • WARRANTY

    2 Year Warranty

  • PRODUCT SKUS

    3461, 3544, 3545

  • IN THE BOX

    powerstation plus, 9" micro USB cable, quick start guide