Powerstation XL

Talk, play and browse longer than ever with the new mophie powerstation XL universal battery. This 10,000mAh universal battery is packed with more power than ever. Get more than three additional charges on your smartphone. Two USB ports let you charge multiple devices.

Dual USB Charging Ports

With enough battery to recharge a smartphone up to three times, this powerstation battery is also designed for users who need to power multiple devices or simultaneously charge two tablets.

Priority+ Charging

Enables pass-through charging while connected to a power source. Your device recharges first, and then the powerstation battery recharges itself.

High-output Charging

2.1A output and smart adaptive charging technology identify your connected device and always deliver the fastest, most efficient charging speeds available.

Aluminum Finish

High-performance power concealed inside a sophisticated and sleek design make this the perfect accessory for any mobile lifestyle.

The next generation of universal power

This classic, compact design with quick charging speeds up to 2.1A keeps phones connected through the workday, cameras ready for that next shot, tablets playing movies the entire flight, speakers blasting music even after the party ends, and more.

Manufacturer Part Number
3562_PWRSTION-XL-10K-SGRY
EAN/UPC
0810472035628,810472035628
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech specs

  • Battery Capacity

    10,000mAh

  • Compatability

    Smartphones, Tablets & USB Devices

  • Dimensions

    2.7 x 5.2 x 0.63 in (69.2 x 132 x 15.9 mm)

  • Weight

    7.7 oz (218 g)

  • Warranty

    2 Year Warranty

  • Product Skus

    3562, 3563, 3564

  • In the Box

    powerstation XL, 9" micro USB cable, quick start guide

  • Manual

    Download here

  • Legal

    View here