powerstation Mini

USB Charging Port

Give your smartphone an additional charge using the included micro USB cable.

Priority+ Charging

Enables pass-through charging while connected to a power source. Your device recharges first, and then the powerstation battery recharges itself.

High-output Charging

2.1A output and smart adaptive charging technology identify your connected device and always deliver the fastest, most efficient charging speeds available.

Aluminum Finish

High-performance power concealed inside a sophisticated and sleek design make this the perfect accessory for any mobile lifestyle.

The next generation of 
universal power

This classic, compact design with quick charging speeds up to 2.1A keeps phones connected through the workday, cameras ready for that next shot, tablets playing movies the entire flight, speakers blasting music even after the party ends, and more.

Power beyond boundaries

3,000mAh battery delivers an additional 12 hours* giving you the power to do more. See additional hours broken down below.

SMARTPHONE
12 HOURS

LARGE SMARTPHONE
11 HOURS

SMALL TABLET
5 HOURS

Ultra-thin design
With a size slim enough for any pocket or handbag, this high-density powerstation battery is still capable of delivering a full charge to most smartphones.
ULTRA-THIN PROFILE & COMPACT DESIGN

Know before you go

Push the integrated power indicator button to display the charging status and current battery life of your powerstation. Know before you go.

The mophie advantage

mophie is regarded as the top mobile power brand worldwide. Our products are recognized for style and engineered for performance, providing a seamless integration of hardware, software and design.

Manufacturer Part Number
3646_PWRSTION-MINI-3K-PNK
EAN/UPC
0810472036465,810472036465
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • BATTERY CAPACITY

    3000mAh

  • COMPATABILITY

    Smartphones, Tablets & USB Devices

  • DIMENSIONS

    2.72 x 4.69 x 0.33 in (69.2 x 119 x 8.5 mm)

  • WEIGHT

    3.18 oz (90 g)

  • WARRANTY

    2 Year Warranty

  • PRODUCT SKUS

    3556, 3557, 3558, 3646, 3647

  • IN THE BOX

    powerstation mini, micro USB cable, quick start guide