ProBook 430 G4 Notebook

ProBook

The ProBook offers our best mix of features and design for business, at a price that won't hurt your bottom line.

Manufacturer Part Number
Z3Y42PA#ABG
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

At a Glance

  • Windows 10 or FreeDOS 2.0
  • Choice of Intel® Core™ processors
  • Full size HP Premium Keyboard, spill-resistant keyboard with a thin layer of Mylar film tprevent minor spills; full separate numeric keypad (on 450/470 only)
  • Separate launch buttons provide easy access twireless on/off and speaker mute.
  • Function keys provide control of features including: standby mode, display brightness, external display, microphone mute, volume down, volume up, and backlight toggle for backlit keyboard (select models only).
  • Large Clickpad with gestures support
  • Enhanced security features with preinstalled software and hardware options
  • Optional HD webcam with dual-microphone array for videconferencing
  • HDMI port for connecting thigh-resolution displays
  •  Choice of displays
  • HP ProBook 430 G4
    • 13.3" diagonal Full HD anti-glare Ultraslim LED-backlit (1920 x 1080) Non-Touch
    • 13.3" diagonal HD anti-glare Slim LED-backlit (1366 x 768) Non-Touch
    • 13.3” diagonal HD Slim LED-backlit (1366 x 768) Touch
  • HP ProBook 440 G4
    • 14" diagonal Full HD anti-glare slim LED-backlit (1920 x 1080) Non-Touch
    • 14" diagonal HD anti-glare Slim LED-backlit (1366 x 768) Non-Touch
    • 14” diagonal HD Slim LED-backlit (1366 x 768) Touch
  • HP ProBook 450 G4
    • 15.6" diagonal Full HD anti-glare slim LED-backlit (1920 x 1080) Non-Touch
    • 15.6" diagonal HD anti-glare Slim LED-backlit (1366 x 768) Non-Touch
    • 15.6" diagonal HD Slim LED-backlit touch screen (1366 x 768) Touch
  • HP ProBook 470 G4
    • 17.3" diagonal Full HD anti-glare flat LED backlit (1920 x 1080) Non-Touch
    • 17.3" diagonal HD+ anti-glare flat LED backlit (1600 x 900) Non-Touch
  • Flexible wireless connectivity options
  • Battery life
    • HP ProBook 430 G4 up TBD
    • HP ProBook 440 G4 up TBD
    • HP ProBook 450 G4 up TBD
    • HP ProBook 470 G4 up TBD
  • HP 3-cell, 48 WHr Li-ion battery
  • Designed tpass MIL-STD testing