ProBook 470 G3 Notebook PC (ENERGY STAR)

Built for productivity, the HP ProBook 470 delivers the performance and security features essential for today’s workforce. The attractive and tough design provides professionals a flexible platform to stay productive in or out of the office.

Designed for mobility

Work in style with the powerful 43,9 cm (17.3") diagonal HP ProBook 470 with a new gravity black LCD cover. Confidently take on the day with a PC built with an aluminum reinforced keyboard deck and 120,000 hours of HP Testing.

Manufacturer Part Number
Z4P28PA#ABG
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System features: Operating system: Windows 10 Pro 64 – HP recommends Windows 10 Pro. 1 
Windows 10 Home 64 1 
Windows 8.1 Pro 64 1 
Windows 8.1 64 1 
Windows 7 Professional 64 (available through downgrade rights from Windows 10 Pro 64) 2 
Windows 7 Professional 32 (available through downgrade rights from Windows 10 Pro 64) 2,3 
Windows 7 Professional 64 1 
Windows 7 Professional 32 1,3 
FreeDOS 2.0
Processor family: Intel® Core™ i7 processor
Intel® Core™ i5 processor
Intel® Core™ i3 processor 5 
Processor: Intel® Core™ i7-6500U with Intel HD Graphics 520 (2.5 GHz, up to 3.1 GHz with Intel Turbo Boost Technology, 4 MB cache, 2 cores)
Intel® Core™ i5-6200U with Intel HD Graphics 520 (2.3 GHz, up to 2.8 GHz with Intel Turbo Boost Technology, 3 MB cache, 2 cores)
Intel® Core™ i3-6100U with Intel HD Graphics 520 (2.3 GHz, 3 MB cache, 2 cores) 5 
Chipset: Chipset is integrated with processor
Environmental: Low halogen 19 

Dimensions and weight: Dimensions (W x D x H): 41.68 x 29.05 x 2.5 to 2.6 cm (front to rear)
Weight: Starting at 2.61 kg
(Lowest weight configuration. Weight will vary by configuration. See QuickSpecs.)

Memory: Maximum memory: 16 GB DDR3L-1600 SDRAM
(Transfer rates up to 1600 MT/s )
Memory slots: 2 SODIMM

Storage: Internal drive: 500 GB SATA (7200 rpm) 6 
500 GB up to 2 TB SATA (5400 rpm) 6 
128 GB up to 256 GB M.2 SATA TLC SSD 6 
500 GB SATA SSHD (5400 rpm) 6,20 
Optical drive: Blu-ray ROM DVD+/-RW SuperMulti DL
DVD+/-RW SuperMulti DL
DVD-ROM 7,8 
(option of no optical drive)

Display and graphics:Display:

  • 17.3" diagonal HD+ SVA anti-glare flat LED backlit (1600 x 900)
  • 17.3" diagonal FHD anti-glare flat LED backlit (1920 x 1080)
 13 
Graphics: Integrated:
Intel® HD Graphics 520
Discrete:
AMD Radeon™ R7 M340 (1 or 2 GB DDR3 dedicated, switchable)
(Integrated graphics depends on processor)

Expansion features: Ports: 2 USB 3.0
2 USB 2.0
1 HDMI
1 headphone/microphone combo
1 AC power
1 RJ-45
1 VGA
Expansion slots: 1 multi-format digital media reader
(supports SD, SDHC, SDXC)
Audio:
  • HD audio with DTS Studio Sound™
  • Two stereo speakers
  • Integrated microphone (dual-microphone array when equipped with optional webcam)
  • Headphone/microphone combo jack

Camera: 720p HD webcam 13 
Keyboard: HP Premium Keyboard, full-sized, spill resistant with numeric keypad; Full-sized, spill resistant backlit keyboard with numeric keypad (optional)
Pointing device: Touchpad with on/off button, taps enabled as default, support multi gestures, two-finger scroll, pinch/zoom, edge swipe

Communications: Network interface: Realtek Ethernet (10/100/1000)
Wireless: Realtek 802.11b/g/n (1x1)
Realtek 802.11b/g/n (1x1) and Bluetooth® 4.0 Combo
Broadcom 802.11b/g/n (1x1) and Bluetooth® 4.0 Combo
Broadcom 802.11a/b/g/n (2x2) and Bluetooth® 4.0 Combo
Intel® Dual Band Wireless-AC 3165 802.11a/b/g/n/ac (1x1) WiFi and Bluetooth® 4.0 Combo
Intel Dual Band Wireless-AC 8260 802.11a/b/g/n/ac (2x2) WiFi and Bluetooth® 4.2 Combo 9,10 

Power and operating requirements: Energy efficiency: ENERGY STAR® certified configurations available
EPEAT® Gold registered. EPEAT® registered where applicable. EPEAT registration varies by country. See www.epeat.net for registration status by country.
Power supply:
  • 65 W Smart AC adapter
  • 65 W EM Smart AC adapter (PRC and India only)

Battery type:
  • 4-cell, 44 WHr Li-ion
  • 6-cell, Long Life 55 WHr Li-ion

Battery life: 4-cell, 44 Wh models with DDR4, Windows 10, MM14: up to 9 hours
6-cell, 55 Wh models with DDR4, Windows 10, MM14: up to 12 hours and 15 minutes 17 

Security management: Security management: Standard: HP Client Security, Microsoft Defender (models with Windows 8), HP BIOS Protection, Security lock slot, TPM
Optional: HP Fingerprint Reader, Microsoft Security Essentials (models with Windows 7) 18 

What's included: Software: Absolute Persistence
HP Security Manager
Microsoft Security Essentials
Microsoft Defender
Validity Fingerprint Driver
HP SoftPaq Download Manager
CyberLink Power2Go
CyberLink PowerDVD
CyberLink YouCam
HP Connection Manager
HP GPS and Location
Intel® WiDi Software
HP 3D Driveguard
HP Recovery Manager
HP Support Assistant
Foxit PhantomPDF Express 15,16 
Warranty:
  • HP Services offers 3-year, 1-year and 90-day limited warranty options depending on country
  • 1-year limited warranty on primary battery. On-site service and optional HP Care Pack Services are available to extend your protection beyond the standard limited warranty. Certain restrictions and exclusions apply. Consult the HP Customer Support Center for details