Powerstation Plus Mini

The mophie powerstation plus mini universal battery combines a compact design, premium feel and built-in switch-tip charging cable that charges both Apple and micro USB devices. This 4,000mAh battery gives you more than one additional charge on your smartphone or tablet.

Lightning + Micro USB

Charge a variety of Apple and micro USB devices using the built-in switch-tip cable.

Digital Power Management

Smart charging circuitry always provides your device with the perfect amount of power for a safe, quick charge.

High-output Charging

2.1A output and smart adaptive charging technology identify your connected device and always deliver the fastest, most efficient charging speeds available.

Aluminum Finish

High-performance power concealed inside a sophisticated and sleek design make this the perfect accessory for any mobile lifestyle.

Dynamic power & convenience

These low-profile universal batteries feature an elegant design and a built-in switch-tip charging cable with micro USB and Lightning connectors for added convenience.

Manufacturer Part Number
3460_PSPLUS-4K-2N1-SGRY-BLK
EAN/UPC
0810472034607,810472034607
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech specs

  • 4,000mAh

  • Compatability

    Smartphones, Tablets & USB Devices

  • Dimensions

    2.48 x 4.84 x 0.37 in (63 x 123 x 9.4 mm)

  • Weight

    3.88 oz (110 g)

  • Warranty

    2 Year Warranty

  • Product Skus

    3460, 3542, 3543

  • In the Box

    powerstation plus mini, 9" micro USB cable, Quick start guide